☰
MTFC64GAKAEEY-4M IT
MTFC64GAKAEEY-4M IT
Obsolete
Description:  IC FLASH 512GBIT MMC 153LFBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 47200
MTFC64GAKAEEY-4M IT Specification
Specification
Part No
MTFC64GAKAEEY-4M IT
Category
Memory
Manufacturer
Micron Technology
Series
eMMC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND
Memory Size
512Gbit
Memory Organization
64G x 8
Memory Interface
MMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
153-LFBGA
Supplier Device Package
153-LFBGA (11.5x13)
MTFC64GAKAEEY-4M IT Related Parts
MTFC128GAJAECE-5M AIT
MTFC128GAJAECE-5M AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-5M AIT TR
MTFC128GAJAECE-5M AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AAT
MTFC128GAJAECE-AAT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AAT TR
MTFC128GAJAECE-AAT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AIT
MTFC128GAJAECE-AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AIT TR
MTFC128GAJAECE-AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-IT
MTFC128GAJAECE-IT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-IT TR
MTFC128GAJAECE-IT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-AIT
MTFC128GAJAEDN-AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-AIT TR
MTFC128GAJAEDN-AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-IT
MTFC128GAJAEDN-IT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-IT TR
MTFC128GAJAEDN-IT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC64GAKAEEY-4M IT Description
The Micron Technology MTFC64GAKAEEY-4M IT is a high-performance NAND flash memory device designed for a variety of applications, including mobile devices, consumer electronics, and industrial applications. This device is part of Micron%27s NAND flash memory family, which is known for its reliability, speed, and efficiency. Below is a detailed introduction to the MTFC64GAKAEEY-4M IT, including its specifications and parameters.

## Overview

The MTFC64GAKAEEY-4M IT is a 64GB eMMC (embedded MultiMediaCard) memory solution that integrates NAND flash memory and a controller in a single package. eMMC is widely used in smartphones, tablets, and other portable devices due to its compact size and ease of integration. The device is designed to provide high-speed data transfer rates, low power consumption, and robust performance in various operating conditions.

## Key Features

1. Storage Capacity:
- The MTFC64GAKAEEY-4M IT offers a storage capacity of 64GB, making it suitable for applications that require substantial data storage, such as multimedia files, applications, and system data.

2. Interface:
- The device uses a standard eMMC interface, which is compliant with the JEDEC eMMC 5.1 specification. This interface allows for easy integration with host systems and supports high-speed data transfers.

3. Data Transfer Rates:
- The MTFC64GAKAEEY-4M IT supports high sequential read and write speeds, typically up to 400 MB/s for read operations and 200 MB/s for write operations. These speeds enable quick access to stored data and efficient performance in data-intensive applications.

4. Power Consumption:
- The device is designed for low power consumption, making it ideal for battery-operated devices. It operates in various power modes, including active, idle, and sleep modes, to optimize energy usage.

5. Endurance and Reliability:
- The MTFC64GAKAEEY-4M IT features advanced wear leveling and error correction capabilities, which enhance the endurance and reliability of the memory. This is particularly important for applications that involve frequent write and erase cycles.

6. Temperature Range:
- The operating temperature range for the MTFC64GAKAEEY-4M IT is typically from -40°C to +85°C, making it suitable for use in industrial and automotive applications where environmental conditions can vary significantly.

7. Package Type:
- The device is available in a compact BGA (Ball Grid Array) package, which facilitates easy mounting on printed circuit boards (PCBs) and helps save space in electronic designs.

8. Security Features:
- The MTFC64GAKAEEY-4M IT includes security features such as secure erase and write protection, which help protect sensitive data and ensure data integrity.

## Specifications

| Feature | Specification |
|-------------------------------|----------------------------------------|
| Storage Capacity | 64 GB |
| Interface | eMMC 5.1 |
| Sequential Read Speed | Up to 400 MB/s |
| Sequential Write Speed | Up to 200 MB/s |
| Power Supply Voltage | 2.7V to 3.6V |
| Operating Temperature Range| -40°C to +85°C |
| Package Type | BGA |
| Endurance | High endurance with wear leveling |
| Security Features | Secure erase, write protection |

## Applications

The Micron Technology MTFC64GAKAEEY-4M IT is suitable for a wide range of applications, including:

- Mobile Devices: Used in smartphones and tablets for storing operating systems, applications, and multimedia content.
- Consumer Electronics: Employed in devices such as digital cameras, smart TVs, and gaming consoles for high-speed data storage.
- Industrial Applications: Utilized in industrial automation systems, IoT devices, and automotive applications where reliability and performance are critical.
- Embedded Systems: Suitable for various embedded applications that require compact and efficient storage solutions.

## Conclusion

The Micron Technology MTFC64GAKAEEY-4M IT is a versatile and high-performance eMMC memory solution that meets the demands of modern electronic applications. With its substantial storage capacity, high data transfer rates, low power consumption, and robust reliability features, it is an excellent choice for engineers and designers looking for efficient storage solutions in their projects. Its compatibility with a wide range of applications further enhances its appeal across various industries.
MTFC64GAKAEEY-4M IT Compare Parts
  • MTFC64GAKAEEY-4M IT vs MTFC8GLXEA-WT
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDQ-3M AIT Z TR
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDQ-3M AIT Z
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDQ-3M AIT A TR
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDQ-3M AIT A
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDQ-3L AITI Z
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDQ-3L AIT Z TR
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDQ-3L AIT Z
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDQ-3L AIT A TR
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDQ-3L AIT A
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDQ-3L AAT Z TR
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDQ-3L AAT Z
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDQ-3L AAT A TR
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDQ-3L AAT A
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDM-AIT Z TR
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDM-AIT Z
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDM-AIT A TR
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDM-AIT A
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDM-3L AAT Z TR
  • MTFC64GAKAEEY-4M IT vs MTFC8GLWDM-3L AAT Z
  • MTFC64GAKAEEY-4M IT vs MTFC8GLVEA-WT TR
  • MTFC64GAKAEEY-4M IT vs MTFC8GLVEA-WT
  • MTFC64GAKAEEY-4M IT vs MTFC8GLVEA-IT TR
  • MTFC64GAKAEEY-4M IT vs MTFC8GLVEA-IT
  • MTFC64GAKAEEY-4M IT vs MTFC8GLVEA-4M IT TR
  • MTFC64GAKAEEY-4M IT vs MTFC8GLVEA-4M IT
  • MTFC64GAKAEEY-4M IT vs MTFC8GLVEA-1M WT TR
  • MTFC64GAKAEEY-4M IT vs MTFC8GLVEA-1M WT
  • MTFC64GAKAEEY-4M IT vs MTFC8GLVEA-1F WT TR
  • MTFC64GAKAEEY-4M IT vs MTFC8GLVEA-1F WT
  • MTFC64GAKAEEY-4M IT vs MTFC8GLUEA-WT TR
  • MTFC64GAKAEEY-4M IT vs MTFC8GLUEA-WT
  • MTFC64GAKAEEY-4M IT vs MTFC8GLUEA-AIT TR
  • MTFC64GAKAEEY-4M IT vs MTFC8GLUEA-AIT
  • MTFC64GAKAEEY-4M IT vs MTFC8GLTEA-1F WT
  • MTFC64GAKAEEY-4M IT vs MTFC8GLGDQ-AIT Z TR
  • MTFC64GAKAEEY-4M IT vs MTFC8GLGDQ-AIT Z
  • MTFC64GAKAEEY-4M IT vs MTFC8GLGDM-AIT Z TR
  • MTFC64GAKAEEY-4M IT vs MTFC8GLGDM-AIT Z
  • MTFC64GAKAEEY-4M IT vs MTFC8GLDEA-4M IT TR
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase