Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology MTFC8GLVEA-1F WT TR
MTFC8GLVEA-1F WT TR
Active
Memory
Description:
IC FLASH 64GBIT MMC 153WFBGA
Manufacturer:
Micron Technology
Datasheet:
MTFC8GLVEA-1F WT TR Datasheet
History Price: Active
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MTFC8GLVEA-1F WT TR Specification
Specification
Part No
MTFC8GLVEA-1F WT TR
Category
Memory
Manufacturer
Micron Technology
Series
eMMC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND
Memory Size
64Gbit
Memory Organization
8G x 8
Memory Interface
MMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
153-WFBGA
Supplier Device Package
153-WFBGA (11.5x13)
MTFC8GLVEA-1F WT TR Related Parts
MTFC128GAJAECE-5M AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-5M AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AAT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AAT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-IT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-IT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-IT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-IT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC8GLVEA-1F WT TR Compare Parts
MTFC8GLVEA-1F WT TR vs MTFC8GLXEA-WT
MTFC8GLVEA-1F WT TR vs MTFC8GLWDQ-3M AIT Z TR
MTFC8GLVEA-1F WT TR vs MTFC8GLWDQ-3M AIT Z
MTFC8GLVEA-1F WT TR vs MTFC8GLWDQ-3M AIT A TR
MTFC8GLVEA-1F WT TR vs MTFC8GLWDQ-3M AIT A
MTFC8GLVEA-1F WT TR vs MTFC8GLWDQ-3L AITI Z
MTFC8GLVEA-1F WT TR vs MTFC8GLWDQ-3L AIT Z TR
MTFC8GLVEA-1F WT TR vs MTFC8GLWDQ-3L AIT Z
MTFC8GLVEA-1F WT TR vs MTFC8GLWDQ-3L AIT A TR
MTFC8GLVEA-1F WT TR vs MTFC8GLWDQ-3L AIT A
MTFC8GLVEA-1F WT TR vs MTFC8GLWDQ-3L AAT Z TR
MTFC8GLVEA-1F WT TR vs MTFC8GLWDQ-3L AAT Z
MTFC8GLVEA-1F WT TR vs MTFC8GLWDQ-3L AAT A TR
MTFC8GLVEA-1F WT TR vs MTFC8GLWDQ-3L AAT A
MTFC8GLVEA-1F WT TR vs MTFC8GLWDM-AIT Z TR
MTFC8GLVEA-1F WT TR vs MTFC8GLWDM-AIT Z
MTFC8GLVEA-1F WT TR vs MTFC8GLWDM-AIT A TR
MTFC8GLVEA-1F WT TR vs MTFC8GLWDM-AIT A
MTFC8GLVEA-1F WT TR vs MTFC8GLWDM-3L AAT Z TR
MTFC8GLVEA-1F WT TR vs MTFC8GLWDM-3L AAT Z
MTFC8GLVEA-1F WT TR vs MTFC8GLVEA-WT TR
MTFC8GLVEA-1F WT TR vs MTFC8GLVEA-WT
MTFC8GLVEA-1F WT TR vs MTFC8GLVEA-IT TR
MTFC8GLVEA-1F WT TR vs MTFC8GLVEA-IT
MTFC8GLVEA-1F WT TR vs MTFC8GLVEA-4M IT TR
MTFC8GLVEA-1F WT TR vs MTFC8GLVEA-4M IT
MTFC8GLVEA-1F WT TR vs MTFC8GLVEA-1M WT TR
MTFC8GLVEA-1F WT TR vs MTFC8GLVEA-1M WT
MTFC8GLVEA-1F WT TR vs MTFC8GLVEA-1F WT
MTFC8GLVEA-1F WT TR vs MTFC8GLUEA-WT TR
MTFC8GLVEA-1F WT TR vs MTFC8GLUEA-WT
MTFC8GLVEA-1F WT TR vs MTFC8GLUEA-AIT TR
MTFC8GLVEA-1F WT TR vs MTFC8GLUEA-AIT
MTFC8GLVEA-1F WT TR vs MTFC8GLTEA-1F WT
MTFC8GLVEA-1F WT TR vs MTFC8GLGDQ-AIT Z TR
MTFC8GLVEA-1F WT TR vs MTFC8GLGDQ-AIT Z
MTFC8GLVEA-1F WT TR vs MTFC8GLGDM-AIT Z TR
MTFC8GLVEA-1F WT TR vs MTFC8GLGDM-AIT Z
MTFC8GLVEA-1F WT TR vs MTFC8GLDEA-4M IT TR
MTFC8GLVEA-1F WT TR vs MTFC8GLDEA-4M IT
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast