Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology PC28F256P30BFA
PC28F256P30BFA
Obsolete
Memory
Description:
IC FLASH 256MBIT PAR 64EASYBGA
Manufacturer:
Micron Technology
Datasheet:
PC28F256P30BFA Datasheet
History Price: Obsolete
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PC28F256P30BFA Specification
Specification
Part No
PC28F256P30BFA
Category
Memory
Manufacturer
Micron Technology
Series
StrataFlash
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
256Mbit
Memory Organization
16M x 16
Memory Interface
Parallel
Clock Frequency
52 MHz
Write Cycle Time - Word, Page
100ns
Access Time
100 ns
Voltage - Supply
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TBGA
Supplier Device Package
64-EasyBGA (10x13)
PC28F256P30BFA PDF Datasheet
PC28F256P30BFA Datasheet
Click and Download: PC28F256P30BFA Datasheet
PC28F256P30BFA Related Parts
PC28F00AG18AE
Micron Technology
IC FLASH 1GBIT PAR 64EASYBGA
PC28F00AG18FE
Micron Technology
IC FLASH 1GBIT PAR 64EASYBGA
PC28F00AG18FF TR
Micron Technology
IC FLASH 1GBIT PAR 64EASYBGA
PC28F00AM29EWH0
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
PC28F00AM29EWHA
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
PC28F00AM29EWHB TR
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
PC28F00AM29EWL0
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
PC28F00AM29EWLA
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
PC28F00AM29EWLD
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
PC28F00AM29EWLE
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
PC28F00AP30BF0
Micron Technology
IC FLASH 1GBIT PAR 64EASYBGA
PC28F00AP30BFB TR
Micron Technology
IC FLASH 1GBIT PAR 64EASYBGA
PC28F256P30BFA Compare Parts
PC28F256P30BFA vs PC28F640P33TF60A
PC28F256P30BFA vs PC28F640P33TF60A
PC28F256P30BFA vs PC28F640P33T85B TR
PC28F256P30BFA vs PC28F640P33T85A
PC28F256P30BFA vs PC28F640P33BF60D
PC28F256P30BFA vs PC28F640P33BF60A
PC28F256P30BFA vs PC28F640P33BF60A
PC28F256P30BFA vs PC28F640P33B85D
PC28F256P30BFA vs PC28F640P33B85B TR
PC28F256P30BFA vs PC28F640P33B85A
PC28F256P30BFA vs PC28F640P30TF65B TR
PC28F256P30BFA vs PC28F640P30TF65A
PC28F256P30BFA vs PC28F640P30TF65A
PC28F256P30BFA vs PC28F640P30T85B TR
PC28F256P30BFA vs PC28F640P30T85A
PC28F256P30BFA vs PC28F640P30BF65B TR
PC28F256P30BFA vs PC28F640P30BF65B
PC28F256P30BFA vs PC28F640P30BF65A
PC28F256P30BFA vs PC28F640P30B85E
PC28F256P30BFA vs PC28F640P30B85D TR
PC28F256P30BFA vs PC28F640P30B85A
PC28F256P30BFA vs PC28F640J3F75B TR
PC28F256P30BFA vs PC28F640J3F75A
PC28F256P30BFA vs PC28F640J3F75A
PC28F256P30BFA vs PC28F640J3D75E
PC28F256P30BFA vs PC28F640J3D75B TR
PC28F256P30BFA vs PC28F640J3D75A
PC28F256P30BFA vs PC28F512P33TFA
PC28F256P30BFA vs PC28F512P33TF0
PC28F256P30BFA vs PC28F512P33EFA
PC28F256P30BFA vs PC28F512P33EF0
PC28F256P30BFA vs PC28F512P33BFD
PC28F256P30BFA vs PC28F512P33BFD
PC28F256P30BFA vs PC28F512P33BF0
PC28F256P30BFA vs PC28F512P30TFB TR
PC28F256P30BFA vs PC28F512P30TFA
PC28F256P30BFA vs PC28F512P30TF0
PC28F256P30BFA vs PC28F512P30EFB TR
PC28F256P30BFA vs PC28F512P30EFB
PC28F256P30BFA vs PC28F512P30EFB
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great