☰
PC48F4400P0VB00A
PC48F4400P0VB00A
Obsolete
Description:  IC FLASH 512MBIT PAR 64EASYBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 39680
PC48F4400P0VB00A Specification
Specification
Part No
PC48F4400P0VB00A
Category
Memory
Manufacturer
Micron Technology
Series
StrataFlash
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
512Mbit
Memory Organization
32M x 16
Memory Interface
Parallel
Clock Frequency
52 MHz
Write Cycle Time - Word, Page
85ns
Access Time
85 ns
Voltage - Supply
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
64-LBGA
Supplier Device Package
64-EasyBGA (10x13)
PC48F4400P0VB00A PDF Datasheet
PC48F4400P0VB00A Related Parts
PC48F4400P0TB00A
PC48F4400P0TB00A
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0TB00D
PC48F4400P0TB00D
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0TB0E3
PC48F4400P0TB0E3
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0TB0E4
PC48F4400P0TB0E4
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0TB0EA
PC48F4400P0TB0EA
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0TB0EE
PC48F4400P0TB0EE
Alliance Memory
IC FLASH 512MBIT CFI 64EASYBGA
PC48F4400P0TB0EE
PC48F4400P0TB0EE
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0TB0EH
PC48F4400P0TB0EH
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0VB00B TR
PC48F4400P0VB00B TR
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0VB0E3
PC48F4400P0VB0E3
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0VB0E4
PC48F4400P0VB0E4
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0VB0EA
PC48F4400P0VB0EA
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0VB00A Compare Parts
  • PC48F4400P0VB00A vs PC48F4400P0VB0EF
  • PC48F4400P0VB00A vs PC48F4400P0VB0EE
  • PC48F4400P0VB00A vs PC48F4400P0VB0EA
  • PC48F4400P0VB00A vs PC48F4400P0VB0E4
  • PC48F4400P0VB00A vs PC48F4400P0VB0E3
  • PC48F4400P0VB00A vs PC48F4400P0VB00B TR
  • PC48F4400P0VB00A vs PC48F4400P0TB0EH
  • PC48F4400P0VB00A vs PC48F4400P0TB0EE
  • PC48F4400P0VB00A vs PC48F4400P0TB0EE
  • PC48F4400P0VB00A vs PC48F4400P0TB0EA
  • PC48F4400P0VB00A vs PC48F4400P0TB0E4
  • PC48F4400P0VB00A vs PC48F4400P0TB0E3
  • PC48F4400P0VB00A vs PC48F4400P0TB00D
  • PC48F4400P0VB00A vs PC48F4400P0TB00A
  • PC48F4400P0VB00A vs PC48F4400P0VB0EF TR
  • PC48F4400P0VB00A vs PC48F4400P0VB02F TR
  • PC48F4400P0VB00A vs PC48F4400P0VB02E
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.