Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology RD48F4000P0ZBQ0A
RD48F4000P0ZBQ0A
Obsolete
Memory
Description:
IC FLASH 256MBIT PARALLEL 88SCSP
Manufacturer:
Micron Technology
Datasheet:
RD48F4000P0ZBQ0A Datasheet
History Price: Obsolete
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RD48F4000P0ZBQ0A Specification
Specification
Part No
RD48F4000P0ZBQ0A
Category
Memory
Manufacturer
Micron Technology
Series
StrataFlash
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
256Mbit
Memory Organization
16M x 16
Memory Interface
Parallel
Clock Frequency
52 MHz
Write Cycle Time - Word, Page
100ns
Access Time
100 ns
Voltage - Supply
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
88-VFBGA, CSPBGA
Supplier Device Package
88-SCSP (8x11)
RD48F4000P0ZBQ0A PDF Datasheet
RD48F4000P0ZBQ0A Datasheet
Click and Download: RD48F4000P0ZBQ0A Datasheet
RD48F4000P0ZBQ0A Related Parts
RD48F3000P0ZBQ0A
Micron Technology
IC FLASH 128MBIT PARALLEL 88SCSP
RD48F3000P0ZBQEA
Micron Technology
IC FLASH 128MBIT PARALLEL 88SCSP
RD48F3000P0ZTQ0A
Micron Technology
IC FLASH 128MBIT PARALLEL 88SCSP
RD48F3000P0ZTQEA
Micron Technology
IC FLASH 128MBIT PARALLEL 88SCSP
RD48F2000P0ZBQ0A
Micron Technology
IC FLASH 64MBIT PARALLEL 88SCSP
RD48F2100W0YTQ0
Intel
STRATAFLASH EMBEDDED MEMORY
RD48F4400P0VBQE3
Micron Technology
IC FLASH 512MBIT PARALLEL 88SCSP
RD48F4400P0VBQE4
Micron Technology
IC FLASH 512MBIT PARALLEL 88SCSP
RD48F4400P0VBQEJ
Micron Technology
IC FLASH 512MBIT PARALLEL 88SCSP
RD48F4000P0ZBQ0A Compare Parts
RD48F4000P0ZBQ0A vs RD48F3000P0ZTQ0A
RD48F4000P0ZBQ0A vs RD48F3000P0ZBQEA
RD48F4000P0ZBQ0A vs RD48F3000P0ZBQ0A
RD48F4000P0ZBQ0A vs RD48F4400P0VBQEJ
RD48F4000P0ZBQ0A vs RD48F4400P0VBQE4
RD48F4000P0ZBQ0A vs RD48F4400P0VBQE3
RD48F4000P0ZBQ0A vs RD48F2100W0YTQ0
RD48F4000P0ZBQ0A vs RD48F2000P0ZBQ0A
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great