MM3220D01NRH
MM3220D01NRH
Active
Description:  IC, TWO CELL, BATTERY PROTECTION
Manufacturer:  Mitsumi Electric
History Price: $0.88722
In Stock: 39600
MM3220D01NRH Specification
Specification
Part No
MM3220D01NRH
Category
PMIC - Battery Management
Manufacturer
Mitsumi Electric
Series
MM3220
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
2
Fault Protection
Over Current, Over Voltage, Short Circuit
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-26A
MM3220D01NRH PDF Datasheet
MM3220D01NRH Related Parts
MM3220AA1NRH
MM3220AA1NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220AA2NRH
MM3220AA2NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220C02NRH
MM3220C02NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220C03NRH
MM3220C03NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220C08NRH
MM3220C08NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220D05NRH
MM3220D05NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220F01NRH
MM3220F01NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220G01NRH
MM3220G01NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220G06NRH
MM3220G06NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220G07NRH
MM3220G07NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220H01NRH
MM3220H01NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220H02NRH
MM3220H02NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220D01NRH Compare Parts
  • MM3220D01NRH vs MM3860BC3ZRE
  • MM3220D01NRH vs MM3860ANKZRE
  • MM3220D01NRH vs MM3860ANJZRE
  • MM3220D01NRH vs MM3860ANHZRE
  • MM3220D01NRH vs MM3860ANGZRE
  • MM3220D01NRH vs MM3860ANFZRE
  • MM3220D01NRH vs MM3860ANEZRE
  • MM3220D01NRH vs MM3860ANDZRE
  • MM3220D01NRH vs MM3860ANCZRE
  • MM3220D01NRH vs MM3860ANBZRE
  • MM3220D01NRH vs MM3860ANAZRE
  • MM3220D01NRH vs MM3860AN9ZRE
  • MM3220D01NRH vs MM3860AN8ZRE
  • MM3220D01NRH vs MM3860AN7ZRE
  • MM3220D01NRH vs MM3860AN6ZRE
  • MM3220D01NRH vs MM3860AN5ZRE
  • MM3220D01NRH vs MM3860AN4ZRE
  • MM3220D01NRH vs MM3860AN3ZRE
  • MM3220D01NRH vs MM3860AN2ZRE
  • MM3220D01NRH vs MM3860AN1ZRE
  • MM3220D01NRH vs MM3860ALKRR4
  • MM3220D01NRH vs MM3860ALJRR4
  • MM3220D01NRH vs MM3860ALHZRE
  • MM3220D01NRH vs MM3860ALGZRE
  • MM3220D01NRH vs MM3860ALFZRE
  • MM3220D01NRH vs MM3860ALEZRE
  • MM3220D01NRH vs MM3860ALDZRE
  • MM3220D01NRH vs MM3860AL7ZRE
  • MM3220D01NRH vs MM3860AL6ZRE
  • MM3220D01NRH vs MM3860AL5ZRE
  • MM3220D01NRH vs MM3860AL4ZRE
  • MM3220D01NRH vs MM3860AL3ZRE
  • MM3220D01NRH vs MM3860AL2ZRE
  • MM3220D01NRH vs MM3860AL1ZRE
  • MM3220D01NRH vs MM3860AF5RR4
  • MM3220D01NRH vs MM3860AF4RR4
  • MM3220D01NRH vs MM3860ACAZRE
  • MM3220D01NRH vs MM3860AC7ZRE
  • MM3220D01NRH vs MM3860AC6ZRE
  • MM3220D01NRH vs MM3860AC5ZRE
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description