MM8118W02LFE
MM8118W02LFE
Active
Description:  FUEL GAUGE FOR WEARABLE WLCSP-15
Manufacturer:  Mitsumi Electric
History Price: $2.80000
In Stock: 11200
MM8118W02LFE Specification
Specification
Part No
MM8118W02LFE
Category
PMIC - Battery Management
Manufacturer
Mitsumi Electric
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fuel Gauge
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Fault Protection
Over Current, Over Temperature, Over Voltage
Interface
I2C
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
15-UFBGA, WLCSP
Supplier Device Package
15-WLCSP-A (2.61x1.46)
MM8118W02LFE PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
David Scott
Canada
5 stars
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
5 stars
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
5 stars
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
5 stars
2026-03-25 17:41
All recieved in good condition, thank you!