HF500GP-40
HF500GP-40
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  Monolithic Power Systems
Datasheet:   HF500GP-40 Datasheet
History Price: $3.15000
In Stock: 6400
HF500GP-40 Specification
Specification
Part No
HF500GP-40
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
9V ~ 24V
Duty Cycle
-
Frequency - Switching
65kHz
Power (Watts)
1.19 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-PDIP-7B
Mounting Type
Through Hole
HF500GP-40 Related Parts
HF500AGP-30
HF500AGP-30
Monolithic Power Systems
FIXED-FREQUENCY, EMI-OPTIMIZED F
HF500GP-30
HF500GP-30
Monolithic Power Systems
IC OFFLINE SWITCH FLYBACK 8DIP
HF500GS-15
HF500GS-15
Monolithic Power Systems
FULL-FEATURED FLYBACK REGULATOR
HF500GS-15-Z
HF500GS-15-Z
Monolithic Power Systems
IC OFFLINE SWITCH FLYBACK 8SOIC
HF500GS-7
HF500GS-7
Monolithic Power Systems
FIXED-FREQUENCY FLYBACK REGULATO
HF500GS-7-Z
HF500GS-7-Z
Monolithic Power Systems
IC OFFLINE SWITCH FLYBACK 8SOIC
HF500AGP-20
HF500AGP-20
Monolithic Power Systems
FIXED-FREQUENCY, EMI OPTIMIZED F
HF500GS-15-P
HF500GS-15-P
Monolithic Power Systems
FULL-FEATURED FLYBACK REGULATOR
HF500GS-7-P
HF500GS-7-P
Monolithic Power Systems
FIXED-FREQUENCY FLYBACK REGULATO
HF500GP-40 Compare Parts
  • HF500GP-40 vs HF500GS-7
  • HF500GP-40 vs HF500GS-15-Z
  • HF500GP-40 vs HF500GS-15
  • HF500GP-40 vs HF500GP-30
  • HF500GP-40 vs HF500AGP-30
  • HF500GP-40 vs HF500GS-7-P
  • HF500GP-40 vs HF500GS-15-P
  • HF500GP-40 vs HF500AGP-20
  • HF500GP-40 FAQ
    Q1: What is the Monolithic Power Systems HF500GP-40 used for?
    A1: The Monolithic Power Systems HF500GP-40 is used in industrial and telecom power systems where efficient and compact high-voltage DC power conversion is required.

    Q2: What is the maximum output power of the Monolithic Power Systems HF500GP-40?
    A2: The Monolithic Power Systems HF500GP-40 delivers a maximum output power of 500 watts.

    Q3: What input voltage range does the Monolithic Power Systems HF500GP-40 support?
    A3: The Monolithic Power Systems HF500GP-40 supports a wide input voltage range from 90 VAC to 264 VAC.

    Q4: What is the output voltage of the Monolithic Power Systems HF500GP-40?
    A4: The Monolithic Power Systems HF500GP-40 provides a fixed DC output voltage of 40V.

    Q5: What type of power supply is the Monolithic Power Systems HF500GP-40?
    A5: The Monolithic Power Systems HF500GP-40 is an isolated AC-DC switching power supply.

    Q6: What is the typical efficiency of the Monolithic Power Systems HF500GP-40?
    A6: The Monolithic Power Systems HF500GP-40 typically achieves efficiency greater than 93%.

    Q7: Is power factor correction included in the Monolithic Power Systems HF500GP-40?
    A7: Yes, the Monolithic Power Systems HF500GP-40 includes active power factor correction for improved energy efficiency.

    Q8: What are the thermal management features of the Monolithic Power Systems HF500GP-40?
    A8: The Monolithic Power Systems HF500GP-40 features optimized thermal performance with conduction and convection cooling options.

    Q9: What protections are built into the Monolithic Power Systems HF500GP-40?
    A9: The Monolithic Power Systems HF500GP-40 includes over-voltage, over-current, short-circuit, and over-temperature protections.

    Q10: What is the form factor of the Monolithic Power Systems HF500GP-40?
    A10: The Monolithic Power Systems HF500GP-40 is available in a compact, fully enclosed metal chassis suitable for integration in tight spaces.

    Q11: What is the typical ripple and noise level of the Monolithic Power Systems HF500GP-40?
    A11: The Monolithic Power Systems HF500GP-40 typically maintains output ripple and noise below 200 mVp-p.

    Q12: Can the Monolithic Power Systems HF500GP-40 be used in parallel with other units?
    A12: Yes, the Monolithic Power Systems HF500GP-40 supports current sharing and can be used in parallel configurations for higher power requirements.

    Q13: Does the Monolithic Power Systems HF500GP-40 support remote on/off control?
    A13: Yes, the Monolithic Power Systems HF500GP-40 provides a remote on/off control feature for external system control.

    Q14: What is the isolation voltage rating of the Monolithic Power Systems HF500GP-40?
    A14: The Monolithic Power Systems HF500GP-40 provides reinforced isolation typically rated at 3000 VAC between input and output.

    Q15: What applications are ideal for the Monolithic Power Systems HF500GP-40?
    A15: The Monolithic Power Systems HF500GP-40 is ideal for base stations, server power supplies, industrial automation systems, and networking equipment.

    Q16: What is the cooling method for the Monolithic Power Systems HF500GP-40?
    A16: The Monolithic Power Systems HF500GP-40 supports both natural convection and forced-air cooling depending on installation conditions.

    Q17: What compliance standards does the Monolithic Power Systems HF500GP-40 meet?
    A17: The Monolithic Power Systems HF500GP-40 complies with major safety and EMI standards such as UL/IEC/EN 60950-1 and EN55032 Class B.

    Q18: What is the operating temperature range of the Monolithic Power Systems HF500GP-40?
    A18: The Monolithic Power Systems HF500GP-40 operates within a temperature range of -40°C to +85°C with appropriate derating.

    Q19: Does the Monolithic Power Systems HF500GP-40 support remote voltage sense?
    A19: Yes, the Monolithic Power Systems HF500GP-40 includes remote sensing to compensate for voltage drops across output wiring.

    Q20: What kind of feedback loop does the Monolithic Power Systems HF500GP-40 use?
    A20: The Monolithic Power Systems HF500GP-40 utilizes a high-speed, opto-isolated feedback control loop for stable and accurate voltage regulation.
    Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new