MP1720DH-12-LF-P
MP1720DH-12-LF-P
Active
Description:  IC AMP CLASS D MONO 2.78W 10MSOP
Manufacturer:  Monolithic Power Systems
History Price: $1.64000
In Stock: 14800
MP1720DH-12-LF-P Specification
Specification
Part No
MP1720DH-12-LF-P
Category
Linear - Amplifiers - Audio
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
2.78W x 1 @ 4Ohm
Voltage - Supply
-
Features
Depop, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-MSOP-EP
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
MP1720DH-12-LF-P Related Parts
MP1720DH-12-LF
MP1720DH-12-LF
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-12-LF-Z
MP1720DH-12-LF-Z
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-216-LF
MP1720DH-216-LF
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-216-LF-P
MP1720DH-216-LF-P
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-216-LF-Z
MP1720DH-216-LF-Z
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-3-LF
MP1720DH-3-LF
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-3-LF-P
MP1720DH-3-LF-P
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-3-LF-Z
MP1720DH-3-LF-Z
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-6-LF
MP1720DH-6-LF
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-6-LF-P
MP1720DH-6-LF-P
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-6-LF-Z
MP1720DH-6-LF-Z
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-9-LF
MP1720DH-9-LF
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-12-LF-P Compare Parts
  • MP1720DH-12-LF-P vs MP1740EC-LF-P
  • MP1720DH-12-LF-P vs MP1720DQ-9-LF-Z
  • MP1720DH-12-LF-P vs MP1720DQ-9-LF-P
  • MP1720DH-12-LF-P vs MP1720DQ-6-LF-Z
  • MP1720DH-12-LF-P vs MP1720DQ-6-LF-P
  • MP1720DH-12-LF-P vs MP1720DQ-3-LF-Z
  • MP1720DH-12-LF-P vs MP1720DQ-3-LF-P
  • MP1720DH-12-LF-P vs MP1720DQ-216-LF-Z
  • MP1720DH-12-LF-P vs MP1720DQ-216-LF-P
  • MP1720DH-12-LF-P vs MP1720DQ-12-LF-Z
  • MP1720DH-12-LF-P vs MP1720DQ-12-LF-P
  • MP1720DH-12-LF-P vs MP1720DH-9-LF-Z
  • MP1720DH-12-LF-P vs MP1720DH-9-LF-P
  • MP1720DH-12-LF-P vs MP1720DH-9-LF
  • MP1720DH-12-LF-P vs MP1720DH-6-LF-Z
  • MP1720DH-12-LF-P vs MP1720DH-6-LF-P
  • MP1720DH-12-LF-P vs MP1720DH-6-LF
  • MP1720DH-12-LF-P vs MP1720DH-3-LF-Z
  • MP1720DH-12-LF-P vs MP1720DH-3-LF-P
  • MP1720DH-12-LF-P vs MP1720DH-3-LF
  • MP1720DH-12-LF-P vs MP1720DH-216-LF-Z
  • MP1720DH-12-LF-P vs MP1720DH-216-LF-P
  • MP1720DH-12-LF-P vs MP1720DH-216-LF
  • MP1720DH-12-LF-P vs MP1720DH-12-LF-Z
  • MP1720DH-12-LF-P vs MP1720DH-12-LF
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate