MP2158AGQH-Z
MP2158AGQH-Z
Active
Description:  IC REG BUCK ADJUSTABLE 1A 8QFN
Manufacturer:  Monolithic Power Systems
History Price: $0.76500
In Stock: 48400
MP2158AGQH-Z Specification
Specification
Part No
MP2158AGQH-Z
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.5V
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
6V
Current - Output
1A
Frequency - Switching
1.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-VFDFN
Supplier Device Package
8-QFN (2x1.5)
MP2158AGQH-Z Related Parts
MP2012DQ-LF-P
MP2012DQ-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 1.5A 6QFN
MP2012DQ-LF-Z
MP2012DQ-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 1.5A 6QFN
MP2102DK-LF
MP2102DK-LF
Monolithic Power Systems
IC REG BUCK ADJ 0.8A DL SYNC 10M
MP2102DK-LF-P
MP2102DK-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10MSOP
MP2102DK-LF-Z
MP2102DK-LF-Z
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10MSOP
MP2102DQ-LF-P
MP2102DQ-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10QFN
MP2102DQ-LF-Z
MP2102DQ-LF-Z
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10QFN
MP2104DJ-1.5-LF-P
MP2104DJ-1.5-LF-P
Monolithic Power Systems
IC REG BUCK 1.5V 600MA TSOT23-5
MP2104DJ-1.5-LF-Z
MP2104DJ-1.5-LF-Z
Monolithic Power Systems
IC REG BUCK 1.5V 600MA TSOT23-5
MP2104DJ-1.8-LF-P
MP2104DJ-1.8-LF-P
Monolithic Power Systems
IC REG BUCK 1.8V 600MA TSOT23-5
MP2104DJ-1.8-LF-Z
MP2104DJ-1.8-LF-Z
Monolithic Power Systems
IC REG BUCK 1.8V 600MA TSOT23-5
MP2104DJ-LF-P
MP2104DJ-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 600MA TSOT23-5
MP2158AGQH-Z Compare Parts
  • MP2158AGQH-Z vs MP2905EK-LF-P
  • MP2158AGQH-Z vs MP2905EK-LF
  • MP2158AGQH-Z vs MP28490DN-LF-Z
  • MP2158AGQH-Z vs MP28490DN-LF
  • MP2158AGQH-Z vs MP28301GG-Z
  • MP2158AGQH-Z vs MP28301GG-P
  • MP2158AGQH-Z vs MP28300GG-Z
  • MP2158AGQH-Z vs MP28300GG-P
  • MP2158AGQH-Z vs MP28275EL-LF-Z
  • MP2158AGQH-Z vs MP28275EL-LF-P
  • MP2158AGQH-Z vs MP28266DL-LF-Z
  • MP2158AGQH-Z vs MP28266DL-LF-P
  • MP2158AGQH-Z vs MP28265EL-LF-Z
  • MP2158AGQH-Z vs MP28265EL-LF-P
  • MP2158AGQH-Z vs MP28262EL-LF-Z
  • MP2158AGQH-Z vs MP28262EL-LF-P
  • MP2158AGQH-Z vs MP28259DD-LF-Z
  • MP2158AGQH-Z vs MP28259DD-LF-P
  • MP2158AGQH-Z vs MP28258DD-LF-Z
  • MP2158AGQH-Z vs MP28258DD-LF-P
  • MP2158AGQH-Z vs MP28258DD-A-LF-Z
  • MP2158AGQH-Z vs MP28258DD-A-LF-P
  • MP2158AGQH-Z vs MP28257DD-LF-Z
  • MP2158AGQH-Z vs MP28257DD-LF-P
  • MP2158AGQH-Z vs MP28255EL-LF-Z
  • MP2158AGQH-Z vs MP28255EL-LF-P
  • MP2158AGQH-Z vs MP28251GD-Z
  • MP2158AGQH-Z vs MP28251GD-P
  • MP2158AGQH-Z vs MP28248GD-Z
  • MP2158AGQH-Z vs MP28248GD-P
  • MP2158AGQH-Z vs MP28200GG-Z
  • MP2158AGQH-Z vs MP28200GG-P
  • MP2158AGQH-Z vs MP28167GQ-Z
  • MP2158AGQH-Z vs MP28167GQ-P
  • MP2158AGQH-Z vs MP28167GQ-A-Z
  • MP2158AGQH-Z vs MP28167GQ-A-P
  • MP2158AGQH-Z vs MP28164GD-Z
  • MP2158AGQH-Z vs MP28164GD-P
  • MP2158AGQH-Z vs MP28163GQ-Z
  • MP2158AGQH-Z vs MP28163GQ-P
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you