☰
MP2467DN-LF
MP2467DN-LF
Active
Description:  IC REG BUCK ADJ 2.5A 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2467DN-LF Datasheet
History Price: Active
In Stock: 2240
MP2467DN-LF Specification
Specification
Part No
MP2467DN-LF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
6V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
30V
Current - Output
2.5A
Frequency - Switching
500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOICE
MP2467DN-LF Related Parts
MP2012DQ-LF-P
MP2012DQ-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 1.5A 6QFN
MP2012DQ-LF-Z
MP2012DQ-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 1.5A 6QFN
MP2102DK-LF
MP2102DK-LF
Monolithic Power Systems
IC REG BUCK ADJ 0.8A DL SYNC 10M
MP2102DK-LF-P
MP2102DK-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10MSOP
MP2102DK-LF-Z
MP2102DK-LF-Z
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10MSOP
MP2102DQ-LF-P
MP2102DQ-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10QFN
MP2102DQ-LF-Z
MP2102DQ-LF-Z
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10QFN
MP2104DJ-1.5-LF-P
MP2104DJ-1.5-LF-P
Monolithic Power Systems
IC REG BUCK 1.5V 600MA TSOT23-5
MP2104DJ-1.5-LF-Z
MP2104DJ-1.5-LF-Z
Monolithic Power Systems
IC REG BUCK 1.5V 600MA TSOT23-5
MP2104DJ-1.8-LF-P
MP2104DJ-1.8-LF-P
Monolithic Power Systems
IC REG BUCK 1.8V 600MA TSOT23-5
MP2104DJ-1.8-LF-Z
MP2104DJ-1.8-LF-Z
Monolithic Power Systems
IC REG BUCK 1.8V 600MA TSOT23-5
MP2104DJ-LF-P
MP2104DJ-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 600MA TSOT23-5
MP2467DN-LF Description
Product Overview: Monolithic Power Systems MP2467DN-LF

The Monolithic Power Systems MP2467DN-LF is a high-performance, integrated DC-DC buck converter designed for power supply applications requiring high efficiency, compactness, and flexibility. This power management device is ideal for driving low-voltage circuits from higher voltage sources, offering excellent power efficiency and providing a stable output voltage with minimal noise. The MP2467DN-LF features a synchronous buck topology that ensures efficient energy conversion, making it suitable for a variety of applications, including consumer electronics, communications, industrial systems, and automotive electronics.

Key Features and Benefits

The MP2467DN-LF is packed with several features that make it ideal for high-performance power regulation tasks:

* High Efficiency: Up to 95% efficiency at full load, reducing power dissipation and improving thermal performance.
* Synchronous Rectification: Integrates both the high-side and low-side MOSFETs for maximum efficiency and minimal external component count.
* Wide Input Voltage Range: Operates from 4.5V to 60V, providing flexibility for use in a broad range of power sources.
* Fixed Output Voltage: Available with fixed output voltage options (e.g., 5V, 3.3V), or it can be adjusted with external resistors, making it versatile for different voltage requirements.
* Compact Package: Available in a small, thermally efficient 8-pin SOIC-EP package, which is ideal for space-constrained applications.
* Integrated Power MOSFETs: Simplifies the design by eliminating the need for external MOSFETs, reducing the complexity and cost of the design.
* Internal Compensation: Internal loop compensation for stable operation, even with a wide range of output capacitance.

These features contribute to the MP2467DN-LF’s ability to deliver reliable, high-efficiency power regulation with minimal external components, making it ideal for cost-sensitive and space-constrained designs.

Electrical Characteristics

The MP2467DN-LF is designed to provide efficient power conversion while maintaining stable output voltage and low ripple.

* Input Voltage Range: 4.5V to 60V, allowing it to support a wide variety of input power sources, from battery-powered systems to higher-voltage industrial power supplies.
* Output Voltage Range: Adjustable output from 0.8V to 15V, providing flexibility to power different types of low-voltage circuits.
* Output Current: Capable of delivering up to 2A of continuous output current, with a peak output current of up to 3A. This makes it suitable for driving moderate power devices such as microcontrollers, sensors, and communication modules.
* Efficiency: Up to 95% at full load, ensuring minimal power loss and reducing the need for heat dissipation, making the MP2467DN-LF suitable for applications that require high energy efficiency.
* Switching Frequency: 300kHz to 1MHz adjustable frequency, allowing users to select the operating frequency to balance efficiency and output noise.
* Output Ripple: Low output voltage ripple, typically 10mV, which is important for sensitive analog and digital circuits that require stable power.

The MP2467DN-LF’s electrical characteristics ensure efficient, stable, and noise-free operation, making it a great choice for power-sensitive applications such as automotive electronics, industrial systems, and communications equipment.

Thermal Performance

Thermal management is critical in power supply designs, and the MP2467DN-LF is optimized for efficient heat dissipation and reliable performance in various temperature conditions.

* Operating Temperature Range: The device operates within a temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
* Thermal Shutdown Protection: Integrated thermal shutdown feature to protect the device from overheating, improving long-term reliability and preventing damage in extreme thermal conditions.
* Package Type: The device comes in an 8-pin SOIC-EP (Small Outline Integrated Circuit - Exposed Pad) package, which provides enhanced thermal performance and allows for easier heat dissipation compared to standard packages.

The combination of a wide operating temperature range, thermal shutdown protection, and efficient power conversion ensures that the MP2467DN-LF can operate reliably in demanding environments where thermal management is crucial.

Control Mode and Features

The MP2467DN-LF employs a current mode control scheme to regulate the output voltage, providing superior transient response and stability.

* Current Mode Control: Provides fast transient response, which is crucial for applications where load conditions can change rapidly. This ensures stable output voltage during sudden load changes or power-up events.
* Synchronous Buck Converter: By using integrated high-side and low-side MOSFETs, the device minimizes conduction losses and enhances efficiency. This is particularly beneficial in applications requiring high-current output or operation at low voltages.
* Adjustable Frequency: The switching frequency is adjustable between 300kHz to 1MHz, allowing for fine-tuning of efficiency versus output noise. Higher frequencies help reduce the size of external passive components like inductors and capacitors.
* Soft-Start Feature: The soft-start feature helps to limit inrush current during power-up, reducing the stress on components and preventing voltage spikes.
* Overcurrent Protection (OCP): The MP2467DN-LF includes internal overcurrent protection to prevent excessive current from damaging the device or connected circuits.
* Overvoltage and Undervoltage Lockout (OVP/UVLO): Integrated protection features ensure that the device operates only within a safe voltage range, preventing damage to the circuit.

These control features ensure that the MP2467DN-LF can handle varying load conditions while providing high efficiency and stable operation, making it ideal for a wide range of applications.

Applications

The MP2467DN-LF is highly versatile and can be used in numerous applications that require efficient DC-DC conversion, including:

* Consumer Electronics: Powers components like microcontrollers, sensors, and communication chips in portable electronics.
* Industrial Systems: Used in industrial control systems, robotics, and automated machinery to power control circuitry and sensors.
* Automotive Electronics: Suitable for automotive power management systems, where it can be used to power ECUs (Electronic Control Units) and other critical systems.
* Telecommunications Equipment: Provides stable power for communication devices, ensuring reliable operation even in high-speed data transmission environments.
* Battery-Powered Devices: The low power consumption and high efficiency make it an ideal choice for battery-operated systems, prolonging battery life.
* IoT (Internet of Things) Devices: Powers IoT sensors, controllers, and wireless communication modules, where low power consumption and reliability are critical.

The MP2467DN-LF’s wide input voltage range, high efficiency, and flexible output voltage options make it a great solution for applications in both consumer electronics and industrial sectors.

Package and Physical Characteristics

The MP2467DN-LF is housed in an 8-pin SOIC-EP package, designed for easy integration into space-constrained designs while providing robust electrical and thermal performance.

* Package Type: 8-pin SOIC-EP (Small Outline Integrated Circuit - Exposed Pad)
* Pin Count: 8 pins, simplifying integration into existing designs and reducing PCB complexity.
* Package Dimensions: The small form factor of 5mm x 6.2mm helps save space in compact designs.
* Thermal Pad: The exposed thermal pad provides enhanced heat dissipation, which is crucial for high-power applications, improving thermal performance compared to traditional packages.

The compact package and exposed pad make the MP2467DN-LF suitable for use in a wide range of applications, from consumer devices to industrial systems, while ensuring efficient heat management.

Summary of Key Specifications

| Parameter | Specification |
| ------------------------------- | --------------------------------------------------- |
| Input Voltage Range | 4.5V to 60V |
| Output Voltage Range | 0.8V to 15V (adjustable) |
| Output Current | 2A continuous, 3A peak |
| Efficiency | Up to 95% at full load |
| Switching Frequency | 300kHz to 1MHz adjustable |
| Operating Temperature Range | -40°C to +125°C |
| Package Type | 8-pin SOIC-EP |
| Protection Features | Overcurrent, thermal shutdown, undervoltage lockout |
| Applications | Consumer electronics, automotive, industrial, IoT |

Conclusion

The Monolithic Power Systems MP2467DN-LF is a highly efficient, versatile, and reliable DC-DC buck converter, ideal for a wide range of power management applications. With features such as synchronous rectification, adjustable output voltage, high efficiency, and robust protection features, it provides an excellent solution for powering sensitive electronics in a variety of industries. Its small form factor, wide input voltage range, and compact 8-pin package make it suitable for space-constrained and energy-efficient designs. Whether used in consumer electronics, automotive systems, or industrial applications, the MP2467DN-LF delivers high performance, ensuring stable and reliable power conversion for demanding systems.
MP2467DN-LF Compare Parts
  • MP2467DN-LF vs MP2905EK-LF-P
  • MP2467DN-LF vs MP2905EK-LF
  • MP2467DN-LF vs MP28490DN-LF-Z
  • MP2467DN-LF vs MP28490DN-LF
  • MP2467DN-LF vs MP28301GG-Z
  • MP2467DN-LF vs MP28301GG-P
  • MP2467DN-LF vs MP28300GG-Z
  • MP2467DN-LF vs MP28300GG-P
  • MP2467DN-LF vs MP28275EL-LF-Z
  • MP2467DN-LF vs MP28275EL-LF-P
  • MP2467DN-LF vs MP28266DL-LF-Z
  • MP2467DN-LF vs MP28266DL-LF-P
  • MP2467DN-LF vs MP28265EL-LF-Z
  • MP2467DN-LF vs MP28265EL-LF-P
  • MP2467DN-LF vs MP28262EL-LF-Z
  • MP2467DN-LF vs MP28262EL-LF-P
  • MP2467DN-LF vs MP28259DD-LF-Z
  • MP2467DN-LF vs MP28259DD-LF-P
  • MP2467DN-LF vs MP28258DD-LF-Z
  • MP2467DN-LF vs MP28258DD-LF-P
  • MP2467DN-LF vs MP28258DD-A-LF-Z
  • MP2467DN-LF vs MP28258DD-A-LF-P
  • MP2467DN-LF vs MP28257DD-LF-Z
  • MP2467DN-LF vs MP28257DD-LF-P
  • MP2467DN-LF vs MP28255EL-LF-Z
  • MP2467DN-LF vs MP28255EL-LF-P
  • MP2467DN-LF vs MP28251GD-Z
  • MP2467DN-LF vs MP28251GD-P
  • MP2467DN-LF vs MP28248GD-Z
  • MP2467DN-LF vs MP28248GD-P
  • MP2467DN-LF vs MP28200GG-Z
  • MP2467DN-LF vs MP28200GG-P
  • MP2467DN-LF vs MP28167GQ-Z
  • MP2467DN-LF vs MP28167GQ-P
  • MP2467DN-LF vs MP28167GQ-A-Z
  • MP2467DN-LF vs MP28167GQ-A-P
  • MP2467DN-LF vs MP28164GD-Z
  • MP2467DN-LF vs MP28164GD-P
  • MP2467DN-LF vs MP28163GQ-Z
  • MP2467DN-LF vs MP28163GQ-P
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend