Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP28262EL-LF-P
MP28262EL-LF-P
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 2A 14QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP28262EL-LF-P Datasheet
History Price: $2.00594
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP28262EL-LF-P Specification
Specification
Part No
MP28262EL-LF-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
21V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
18.9V
Current - Output
2A
Frequency - Switching
1.1MHz
Synchronous Rectifier
Yes
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-VFDFN Exposed Pad
Supplier Device Package
14-QFN (3x4)
MP28262EL-LF-P Related Parts
MP2012DQ-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 1.5A 6QFN
MP2012DQ-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 1.5A 6QFN
MP2102DK-LF
Monolithic Power Systems
IC REG BUCK ADJ 0.8A DL SYNC 10M
MP2102DK-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10MSOP
MP2102DK-LF-Z
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10MSOP
MP2102DQ-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10QFN
MP2102DQ-LF-Z
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10QFN
MP2104DJ-1.5-LF-P
Monolithic Power Systems
IC REG BUCK 1.5V 600MA TSOT23-5
MP2104DJ-1.5-LF-Z
Monolithic Power Systems
IC REG BUCK 1.5V 600MA TSOT23-5
MP2104DJ-1.8-LF-P
Monolithic Power Systems
IC REG BUCK 1.8V 600MA TSOT23-5
MP2104DJ-1.8-LF-Z
Monolithic Power Systems
IC REG BUCK 1.8V 600MA TSOT23-5
MP2104DJ-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 600MA TSOT23-5
MP28262EL-LF-P Compare Parts
MP28262EL-LF-P vs MP2905EK-LF-P
MP28262EL-LF-P vs MP2905EK-LF
MP28262EL-LF-P vs MP28490DN-LF-Z
MP28262EL-LF-P vs MP28490DN-LF
MP28262EL-LF-P vs MP28301GG-Z
MP28262EL-LF-P vs MP28301GG-P
MP28262EL-LF-P vs MP28300GG-Z
MP28262EL-LF-P vs MP28300GG-P
MP28262EL-LF-P vs MP28275EL-LF-Z
MP28262EL-LF-P vs MP28275EL-LF-P
MP28262EL-LF-P vs MP28266DL-LF-Z
MP28262EL-LF-P vs MP28266DL-LF-P
MP28262EL-LF-P vs MP28265EL-LF-Z
MP28262EL-LF-P vs MP28265EL-LF-P
MP28262EL-LF-P vs MP28262EL-LF-Z
MP28262EL-LF-P vs MP28259DD-LF-Z
MP28262EL-LF-P vs MP28259DD-LF-P
MP28262EL-LF-P vs MP28258DD-LF-Z
MP28262EL-LF-P vs MP28258DD-LF-P
MP28262EL-LF-P vs MP28258DD-A-LF-Z
MP28262EL-LF-P vs MP28258DD-A-LF-P
MP28262EL-LF-P vs MP28257DD-LF-Z
MP28262EL-LF-P vs MP28257DD-LF-P
MP28262EL-LF-P vs MP28255EL-LF-Z
MP28262EL-LF-P vs MP28255EL-LF-P
MP28262EL-LF-P vs MP28251GD-Z
MP28262EL-LF-P vs MP28251GD-P
MP28262EL-LF-P vs MP28248GD-Z
MP28262EL-LF-P vs MP28248GD-P
MP28262EL-LF-P vs MP28200GG-Z
MP28262EL-LF-P vs MP28200GG-P
MP28262EL-LF-P vs MP28167GQ-Z
MP28262EL-LF-P vs MP28167GQ-P
MP28262EL-LF-P vs MP28167GQ-A-Z
MP28262EL-LF-P vs MP28167GQ-A-P
MP28262EL-LF-P vs MP28164GD-Z
MP28262EL-LF-P vs MP28164GD-P
MP28262EL-LF-P vs MP28163GQ-Z
MP28262EL-LF-P vs MP28163GQ-P
MP28262EL-LF-P vs MP28128DQ-LF-Z
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent