MP4558DQ-LF-Z
MP4558DQ-LF-Z
Active
Description:  IC REG BUCK ADJUSTABLE 1A 10QFN
Manufacturer:  Monolithic Power Systems
History Price: $1.45600
In Stock: 800
MP4558DQ-LF-Z Specification
Specification
Part No
MP4558DQ-LF-Z
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3.8V
Voltage - Input (Max)
55V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
52V
Current - Output
1A
Frequency - Switching
Up to 2MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-QFN (3x3)
MP4558DQ-LF-Z Related Parts
MP4315GRE-P
MP4315GRE-P
Monolithic Power Systems
IC REG BUCK ADJ 5A 20QFN
MP4315GRE-Z
MP4315GRE-Z
Monolithic Power Systems
IC REG BUCK ADJ 5A 20QFN
MP4316GRE-P
MP4316GRE-P
Monolithic Power Systems
IC REG BUCK ADJ 6A 20QFN
MP4316GRE-Z
MP4316GRE-Z
Monolithic Power Systems
IC REG BUCK ADJ 6A 20QFN
MP4317GRE-P
MP4317GRE-P
Monolithic Power Systems
IC REG BUCK ADJ 7A 20QFN
MP4317GRE-Z
MP4317GRE-Z
Monolithic Power Systems
IC REG BUCK ADJ 7A 20QFN
MP4323GDE-P
MP4323GDE-P
Monolithic Power Systems
IC REG BUCK ADJ 3A 12QFN
MP4323GDE-Z
MP4323GDE-Z
Monolithic Power Systems
IC REG BUCK ADJ 3A 12QFN
MP4410GQ-P
MP4410GQ-P
Monolithic Power Systems
IC REG BUCK ADJ 100MA 10QFN
MP4410GQ-Z
MP4410GQ-Z
Monolithic Power Systems
IC REG BUCK ADJ 100MA 10QFN
MP4415AGQB-P
MP4415AGQB-P
Monolithic Power Systems
1.5A, 36V, 2.2MHZ, HIGH-EFFICIEN
MP4415AGQB-Z
MP4415AGQB-Z
Monolithic Power Systems
1.5A, 36V, 2.2MHZ, HIGH-EFFICIEN
MP4558DQ-LF-Z Compare Parts
  • MP4558DQ-LF-Z vs MP4576GQBE-P
  • MP4558DQ-LF-Z vs MP4575GF-Z
  • MP4558DQ-LF-Z vs MP4575GF-P
  • MP4558DQ-LF-Z vs MP4575GF
  • MP4558DQ-LF-Z vs MP4573GQBE-Z
  • MP4558DQ-LF-Z vs MP4573GQBE-P
  • MP4558DQ-LF-Z vs MP4572GQB-Z
  • MP4558DQ-LF-Z vs MP4572GQB-P
  • MP4558DQ-LF-Z vs MP4571GQB-Z
  • MP4558DQ-LF-Z vs MP4571GQB-P
  • MP4558DQ-LF-Z vs MP4570GF-Z
  • MP4558DQ-LF-Z vs MP4570GF
  • MP4558DQ-LF-Z vs MP4569GQ-Z
  • MP4558DQ-LF-Z vs MP4569GQ-P
  • MP4558DQ-LF-Z vs MP4569GN-Z
  • MP4558DQ-LF-Z vs MP4569GN
  • MP4558DQ-LF-Z vs MP4569AGQ-Z
  • MP4558DQ-LF-Z vs MP4569AGQ-P
  • MP4558DQ-LF-Z vs MP4568GQ-Z
  • MP4558DQ-LF-Z vs MP4568GQ-P
  • MP4558DQ-LF-Z vs MP4566DD-LF-Z
  • MP4558DQ-LF-Z vs MP4566DD-LF-P
  • MP4558DQ-LF-Z vs MP4561DQ-LF-Z
  • MP4558DQ-LF-Z vs MP4561DQ-LF-P
  • MP4558DQ-LF-Z vs MP4560DQ-LF-Z
  • MP4558DQ-LF-Z vs MP4560DQ-LF-P
  • MP4558DQ-LF-Z vs MP4560DN-LF-Z
  • MP4558DQ-LF-Z vs MP4560DN-LF
  • MP4558DQ-LF-Z vs MP4559DN-LF-Z
  • MP4558DQ-LF-Z vs MP4559DN-LF
  • MP4558DQ-LF-Z vs MP4558DQ-LF-P
  • MP4558DQ-LF-Z vs MP4558DN-LF-Z
  • MP4558DQ-LF-Z vs MP4558DN-LF
  • MP4558DQ-LF-Z vs MP4541GN-Z
  • MP4558DQ-LF-Z vs MP4541GN-P
  • MP4558DQ-LF-Z vs MP4473GL-Z
  • MP4558DQ-LF-Z vs MP4473GL-P
  • MP4558DQ-LF-Z vs MP4470GL-Z
  • MP4558DQ-LF-Z vs MP4470GL-P
  • MP4558DQ-LF-Z vs MP4470AGL-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything