MP4559DN-LF-Z
MP4559DN-LF-Z
Active
Description:  IC REG BUCK ADJ 1.5A 8SOIC
Manufacturer:  Monolithic Power Systems
History Price: $2.16000
In Stock: 0
MP4559DN-LF-Z Specification
Specification
Part No
MP4559DN-LF-Z
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3.8V
Voltage - Input (Max)
55V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
52V
Current - Output
1.5A
Frequency - Switching
Up to 2MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
MP4559DN-LF-Z Related Parts
MP4315GRE-P
MP4315GRE-P
Monolithic Power Systems
IC REG BUCK ADJ 5A 20QFN
MP4315GRE-Z
MP4315GRE-Z
Monolithic Power Systems
IC REG BUCK ADJ 5A 20QFN
MP4316GRE-P
MP4316GRE-P
Monolithic Power Systems
IC REG BUCK ADJ 6A 20QFN
MP4316GRE-Z
MP4316GRE-Z
Monolithic Power Systems
IC REG BUCK ADJ 6A 20QFN
MP4317GRE-P
MP4317GRE-P
Monolithic Power Systems
IC REG BUCK ADJ 7A 20QFN
MP4317GRE-Z
MP4317GRE-Z
Monolithic Power Systems
IC REG BUCK ADJ 7A 20QFN
MP4323GDE-P
MP4323GDE-P
Monolithic Power Systems
IC REG BUCK ADJ 3A 12QFN
MP4323GDE-Z
MP4323GDE-Z
Monolithic Power Systems
IC REG BUCK ADJ 3A 12QFN
MP4410GQ-P
MP4410GQ-P
Monolithic Power Systems
IC REG BUCK ADJ 100MA 10QFN
MP4410GQ-Z
MP4410GQ-Z
Monolithic Power Systems
IC REG BUCK ADJ 100MA 10QFN
MP4415AGQB-P
MP4415AGQB-P
Monolithic Power Systems
1.5A, 36V, 2.2MHZ, HIGH-EFFICIEN
MP4415AGQB-Z
MP4415AGQB-Z
Monolithic Power Systems
1.5A, 36V, 2.2MHZ, HIGH-EFFICIEN
MP4559DN-LF-Z Description
The Monolithic Power Systems MP4559DN-LF-Z is a highly integrated, high-performance DC-DC step-down (buck) converter designed for a variety of applications, including consumer electronics, industrial equipment, and telecommunications. This device is known for its efficiency, compact size, and versatility, making it an excellent choice for designers looking to optimize power management in their systems.

## Overview

The MP4559DN-LF-Z is a synchronous buck converter that can deliver a high output current while maintaining a low output voltage ripple. It is designed to operate from a wide input voltage range, making it suitable for various power supply applications. The device features built-in high-side and low-side MOSFETs, which contribute to its efficiency and performance.

## Key Features

1. High Efficiency: The MP4559DN-LF-Z achieves high efficiency across a wide load range, which helps to minimize heat generation and improve overall system reliability.

2. Wide Input Voltage Range: The device can operate with an input voltage range of 4.5V to 60V, making it suitable for a variety of power sources, including batteries and power adapters.

3. Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 15V, allowing for flexibility in design and compatibility with different load requirements.

4. High Output Current: The MP4559DN-LF-Z can deliver up to 3A of continuous output current, making it suitable for applications that require significant power.

5. Compact Package: The device is available in a compact 8-pin SOIC package, which saves board space and simplifies layout design.

6. Built-in Protection Features: The MP4559DN-LF-Z includes several protection features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation.

7. Soft-Start Functionality: The soft-start feature helps to limit inrush current during startup, reducing stress on the power supply and connected components.

## Specifications

- Model: MP4559DN-LF-Z
- Input Voltage Range: 4.5V to 60V
- Output Voltage Range: 0.8V to 15V (adjustable)
- Output Current: Up to 3A
- Switching Frequency: 300kHz (typical)
- Efficiency: Up to 95% (depending on load conditions)
- Quiescent Current: 20µA (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: 8-Pin SOIC
- Dimensions: 4.9mm x 3.9mm x 1.5mm
- Protection Features:
- Overcurrent Protection
- Thermal Shutdown
- Under-Voltage Lockout
- Soft-Start Time: Adjustable (typically 1ms to 10ms)

## Applications

The MP4559DN-LF-Z is suitable for a wide range of applications, including:

- Consumer Electronics: Powering devices such as smartphones, tablets, and portable electronics.
- Industrial Equipment: Providing power for sensors, actuators, and control systems in industrial automation.
- Telecommunications: Supporting power management in communication devices and networking equipment.
- Automotive Applications: Used in automotive electronics for power supply management.

## Conclusion

In summary, the Monolithic Power Systems MP4559DN-LF-Z is a versatile and efficient DC-DC buck converter that meets the demands of modern electronic applications. With its wide input voltage range, adjustable output voltage, and high output current capability, it is an ideal choice for designers looking to optimize power management in their systems. The built-in protection features and compact package further enhance its appeal, making it a reliable solution for a variety of power supply needs.
MP4559DN-LF-Z Compare Parts
  • MP4559DN-LF-Z vs MP4576GQBE-P
  • MP4559DN-LF-Z vs MP4575GF-Z
  • MP4559DN-LF-Z vs MP4575GF-P
  • MP4559DN-LF-Z vs MP4575GF
  • MP4559DN-LF-Z vs MP4573GQBE-Z
  • MP4559DN-LF-Z vs MP4573GQBE-P
  • MP4559DN-LF-Z vs MP4572GQB-Z
  • MP4559DN-LF-Z vs MP4572GQB-P
  • MP4559DN-LF-Z vs MP4571GQB-Z
  • MP4559DN-LF-Z vs MP4571GQB-P
  • MP4559DN-LF-Z vs MP4570GF-Z
  • MP4559DN-LF-Z vs MP4570GF
  • MP4559DN-LF-Z vs MP4569GQ-Z
  • MP4559DN-LF-Z vs MP4569GQ-P
  • MP4559DN-LF-Z vs MP4569GN-Z
  • MP4559DN-LF-Z vs MP4569GN
  • MP4559DN-LF-Z vs MP4569AGQ-Z
  • MP4559DN-LF-Z vs MP4569AGQ-P
  • MP4559DN-LF-Z vs MP4568GQ-Z
  • MP4559DN-LF-Z vs MP4568GQ-P
  • MP4559DN-LF-Z vs MP4566DD-LF-Z
  • MP4559DN-LF-Z vs MP4566DD-LF-P
  • MP4559DN-LF-Z vs MP4561DQ-LF-Z
  • MP4559DN-LF-Z vs MP4561DQ-LF-P
  • MP4559DN-LF-Z vs MP4560DQ-LF-Z
  • MP4559DN-LF-Z vs MP4560DQ-LF-P
  • MP4559DN-LF-Z vs MP4560DN-LF-Z
  • MP4559DN-LF-Z vs MP4560DN-LF
  • MP4559DN-LF-Z vs MP4559DN-LF
  • MP4559DN-LF-Z vs MP4558DQ-LF-Z
  • MP4559DN-LF-Z vs MP4558DQ-LF-P
  • MP4559DN-LF-Z vs MP4558DN-LF-Z
  • MP4559DN-LF-Z vs MP4558DN-LF
  • MP4559DN-LF-Z vs MP4541GN-Z
  • MP4559DN-LF-Z vs MP4541GN-P
  • MP4559DN-LF-Z vs MP4473GL-Z
  • MP4559DN-LF-Z vs MP4473GL-P
  • MP4559DN-LF-Z vs MP4470GL-Z
  • MP4559DN-LF-Z vs MP4470GL-P
  • MP4559DN-LF-Z vs MP4470AGL-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything