MP4570GF-Z
MP4570GF-Z
Active
Description:  IC REG BUCK ADJ 3A 20TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4570GF-Z Datasheet
History Price: $3.06000
In Stock: 27200
MP4570GF-Z Specification
Specification
Part No
MP4570GF-Z
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
55V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
49.5V
Current - Output
3A
Frequency - Switching
520kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
MP4570GF-Z Related Parts
MP4315GRE-P
MP4315GRE-P
Monolithic Power Systems
IC REG BUCK ADJ 5A 20QFN
MP4315GRE-Z
MP4315GRE-Z
Monolithic Power Systems
IC REG BUCK ADJ 5A 20QFN
MP4316GRE-P
MP4316GRE-P
Monolithic Power Systems
IC REG BUCK ADJ 6A 20QFN
MP4316GRE-Z
MP4316GRE-Z
Monolithic Power Systems
IC REG BUCK ADJ 6A 20QFN
MP4317GRE-P
MP4317GRE-P
Monolithic Power Systems
IC REG BUCK ADJ 7A 20QFN
MP4317GRE-Z
MP4317GRE-Z
Monolithic Power Systems
IC REG BUCK ADJ 7A 20QFN
MP4323GDE-P
MP4323GDE-P
Monolithic Power Systems
IC REG BUCK ADJ 3A 12QFN
MP4323GDE-Z
MP4323GDE-Z
Monolithic Power Systems
IC REG BUCK ADJ 3A 12QFN
MP4410GQ-P
MP4410GQ-P
Monolithic Power Systems
IC REG BUCK ADJ 100MA 10QFN
MP4410GQ-Z
MP4410GQ-Z
Monolithic Power Systems
IC REG BUCK ADJ 100MA 10QFN
MP4415AGQB-P
MP4415AGQB-P
Monolithic Power Systems
1.5A, 36V, 2.2MHZ, HIGH-EFFICIEN
MP4415AGQB-Z
MP4415AGQB-Z
Monolithic Power Systems
1.5A, 36V, 2.2MHZ, HIGH-EFFICIEN
MP4570GF-Z Description
The Monolithic Power Systems MP4570GF-Z is a highly integrated, high-efficiency step-down (buck) converter designed for a variety of applications, including consumer electronics, industrial equipment, and battery-powered devices. This device is known for its compact size, high performance, and versatility, making it an excellent choice for designers looking to optimize power management in their systems. Below is a detailed overview of the specifications and features of the MP4570GF-Z.

## Overview

- Manufacturer: Monolithic Power Systems (MPS)
- Part Number: MP4570GF-Z
- Type: Step-Down (Buck) DC-DC Converter

## Key Specifications

1. Input Voltage Range:
- The MP4570GF-Z operates with an input voltage range of 4.5V to 60V. This wide input range allows it to be used in various applications, including those powered by batteries and higher voltage sources.

2. Output Voltage:
- The output voltage can be adjusted from 0.8V to 15V, providing flexibility for different application requirements. The output voltage is set using external resistors, allowing for precise voltage regulation.

3. Output Current:
- The device is capable of delivering up to 3A of continuous output current, making it suitable for powering a range of devices, from microcontrollers to more demanding loads.

4. Efficiency:
- The MP4570GF-Z boasts high efficiency, typically exceeding 90% under various load conditions. This efficiency helps to minimize heat generation and prolong battery life in portable applications.

5. Switching Frequency:
- The converter operates at a fixed switching frequency of 1.2 MHz, which allows for the use of smaller external components, such as inductors and capacitors, contributing to a compact design.

6. Protection Features:
- The MP4570GF-Z includes several built-in protection features, including:
- Overcurrent Protection (OCP): Prevents damage to the device and the load by limiting the output current.
- Thermal Shutdown (TSD): Protects the device from overheating by shutting down the converter if the junction temperature exceeds a certain threshold.
- Under Voltage Lockout (UVLO): Ensures that the converter does not operate at insufficient input voltages, which could lead to unstable operation.

7. Package Type:
- The MP4570GF-Z is available in a compact 8-pin SOIC package, which is suitable for surface mount applications. This small footprint makes it ideal for space-constrained designs.

8. Compensation:
- The device features internal compensation, simplifying the design process and reducing the number of external components required.

## Applications

The Monolithic Power Systems MP4570GF-Z is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable chargers to efficiently manage power.
- Industrial Equipment: Powers sensors, actuators, and control systems in industrial automation and robotics.
- Battery-Powered Devices: Ideal for applications requiring efficient power conversion to extend battery life.
- LED Drivers: Can be used in LED lighting applications where precise voltage regulation is necessary.

## Conclusion

The Monolithic Power Systems MP4570GF-Z is a versatile and efficient step-down DC-DC converter that meets the demands of modern electronic applications. With its wide input voltage range, adjustable output voltage, and high efficiency, it is an excellent choice for designers looking to optimize power management in their systems. The built-in protection features and compact package further enhance its appeal, making it suitable for a variety of applications, from consumer electronics to industrial equipment. Whether in a battery-powered device or a high-performance electronic system, the MP4570GF-Z provides reliable and efficient power conversion solutions.
MP4570GF-Z Compare Parts
  • MP4570GF-Z vs MP4576GQBE-P
  • MP4570GF-Z vs MP4575GF-Z
  • MP4570GF-Z vs MP4575GF-P
  • MP4570GF-Z vs MP4575GF
  • MP4570GF-Z vs MP4573GQBE-Z
  • MP4570GF-Z vs MP4573GQBE-P
  • MP4570GF-Z vs MP4572GQB-Z
  • MP4570GF-Z vs MP4572GQB-P
  • MP4570GF-Z vs MP4571GQB-Z
  • MP4570GF-Z vs MP4571GQB-P
  • MP4570GF-Z vs MP4570GF
  • MP4570GF-Z vs MP4569GQ-Z
  • MP4570GF-Z vs MP4569GQ-P
  • MP4570GF-Z vs MP4569GN-Z
  • MP4570GF-Z vs MP4569GN
  • MP4570GF-Z vs MP4569AGQ-Z
  • MP4570GF-Z vs MP4569AGQ-P
  • MP4570GF-Z vs MP4568GQ-Z
  • MP4570GF-Z vs MP4568GQ-P
  • MP4570GF-Z vs MP4566DD-LF-Z
  • MP4570GF-Z vs MP4566DD-LF-P
  • MP4570GF-Z vs MP4561DQ-LF-Z
  • MP4570GF-Z vs MP4561DQ-LF-P
  • MP4570GF-Z vs MP4560DQ-LF-Z
  • MP4570GF-Z vs MP4560DQ-LF-P
  • MP4570GF-Z vs MP4560DN-LF-Z
  • MP4570GF-Z vs MP4560DN-LF
  • MP4570GF-Z vs MP4559DN-LF-Z
  • MP4570GF-Z vs MP4559DN-LF
  • MP4570GF-Z vs MP4558DQ-LF-Z
  • MP4570GF-Z vs MP4558DQ-LF-P
  • MP4570GF-Z vs MP4558DN-LF-Z
  • MP4570GF-Z vs MP4558DN-LF
  • MP4570GF-Z vs MP4541GN-Z
  • MP4570GF-Z vs MP4541GN-P
  • MP4570GF-Z vs MP4473GL-Z
  • MP4570GF-Z vs MP4473GL-P
  • MP4570GF-Z vs MP4470GL-Z
  • MP4570GF-Z vs MP4470GL-P
  • MP4570GF-Z vs MP4470AGL-Z
  • MP4570GF-Z FAQ
    Q1: What is the Monolithic Power Systems MP4570GF-Z?
    A1: The Monolithic Power Systems MP4570GF-Z is a high-efficiency, step-down (buck) DC-DC converter designed for powering a wide range of electronic devices, particularly for applications requiring low output voltage.

    Q2: What is the input voltage range for the MP4570GF-Z?
    A2: The MP4570GF-Z supports an input voltage range from 4.5V to 60V, making it suitable for a variety of power sources, including battery-operated devices and industrial systems.

    Q3: What is the output voltage of the MP4570GF-Z?
    A3: The MP4570GF-Z provides a regulated output voltage of 5V, which is commonly used in many electronic systems requiring a stable 5V power supply.

    Q4: What is the maximum output current for the MP4570GF-Z?
    A4: The MP4570GF-Z can provide up to 3A of continuous output current, allowing it to power medium to high-power applications.

    Q5: What is the efficiency of the MP4570GF-Z?
    A5: The MP4570GF-Z achieves high efficiency, typically around 90%, minimizing power loss and improving energy use for the connected load.

    Q6: Does the MP4570GF-Z have overcurrent protection?
    A6: Yes, the MP4570GF-Z includes overcurrent protection to prevent damage to the converter and the powered circuits in the event of a short circuit or excessive current.

    Q7: Does the MP4570GF-Z have thermal shutdown protection?
    A7: Yes, the MP4570GF-Z includes thermal shutdown protection, ensuring the device automatically turns off if it overheats to prevent damage.

    Q8: What is the switching frequency of the MP4570GF-Z?
    A8: The MP4570GF-Z operates with a switching frequency of 300kHz, which provides a balance between efficiency and size for most applications.

    Q9: What is the typical application for the MP4570GF-Z?
    A9: The MP4570GF-Z is commonly used in applications such as industrial control systems, LED drivers, telecom equipment, and automotive power supplies, where efficient power conversion is required.

    Q10: What is the package type for the MP4570GF-Z?
    A10: The MP4570GF-Z is available in a compact, thermally efficient QFN-16 package, which is ideal for small form-factor applications.

    Q11: How does the MP4570GF-Z handle load regulation?
    A11: The MP4570GF-Z offers excellent load regulation, typically maintaining output voltage within ±2% across the full load range.

    Q12: Can the MP4570GF-Z operate in parallel configurations for higher current applications?
    A12: Yes, the MP4570GF-Z can be used in parallel configurations to provide higher output current for more demanding applications, with proper current-sharing techniques.

    Q13: What is the maximum power output of the MP4570GF-Z?
    A13: The MP4570GF-Z can output up to 15W of power, making it suitable for mid-range power requirements in various electronic applications.

    Q14: Does the MP4570GF-Z include a soft-start feature?
    A14: Yes, the MP4570GF-Z includes a soft-start feature that gradually increases the output voltage, reducing inrush current and minimizing the risk of damage to the system components.

    Q15: Is the MP4570GF-Z suitable for automotive applications?
    A15: Yes, the MP4570GF-Z is well-suited for automotive applications due to its wide input voltage range, from 4.5V to 60V, which accommodates typical automotive voltage fluctuations.

    Q16: What is the typical standby current for the MP4570GF-Z?
    A16: The MP4570GF-Z has a low standby current consumption, typically less than 1mA, which makes it ideal for battery-powered and energy-efficient designs.

    Q17: What is the temperature range for the MP4570GF-Z?
    A17: The MP4570GF-Z operates over a temperature range of -40°C to +125°C, making it suitable for use in a variety of environments, including industrial and automotive applications.

    Q18: Can the MP4570GF-Z be used for step-up (boost) applications?
    A18: No, the MP4570GF-Z is a step-down (buck) converter, designed specifically to step down a higher input voltage to a lower output voltage. For step-up applications, a different converter type would be needed.

    Q19: How is the MP4570GF-Z protected against overvoltage?
    A19: While the MP4570GF-Z does not have specific overvoltage protection on the input side, it is designed to handle input voltage variations within its specified range (4.5V to 60V) without damage.

    Q20: Does the MP4570GF-Z require external components for operation?
    A20: Yes, like most DC-DC converters, the MP4570GF-Z requires external components such as capacitors and inductors for proper filtering and operation, which are specified in the datasheet for optimal performance.
    Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything