MP6903DS-LF
MP6903DS-LF
Active
Description:  IC SECONDARY SIDE CTRLR 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6903DS-LF Datasheet
History Price: $3.06000
In Stock: 13200
MP6903DS-LF Specification
Specification
Part No
MP6903DS-LF
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Secondary-Side Controller
Voltage - Input
-
Voltage - Supply
8V ~ 24V
Current - Supply
3 mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MP6903DS-LF Related Parts
MP6900DJ-LF-P
MP6900DJ-LF-P
Monolithic Power Systems
IC SECONDARY SIDE CTRLR TSOT23-5
MP6900DJ-LF-Z
MP6900DJ-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR TSOT23-5
MP6900DS-LF
MP6900DS-LF
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6900DS-LF-Z
MP6900DS-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6901DJ-LF-P
MP6901DJ-LF-P
Monolithic Power Systems
IC SECONDARY SIDE CTRLR TSOT23-5
MP6901DJ-LF-Z
MP6901DJ-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR TSOT23-5
MP6901DS-LF
MP6901DS-LF
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6901DS-LF-Z
MP6901DS-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6902AGJ-P
MP6902AGJ-P
Monolithic Power Systems
FAST TURN-OFF, INTELLIGENT RECTI
MP6902AGJ-Z
MP6902AGJ-Z
Monolithic Power Systems
FAST TURN-OFF, INTELLIGENT RECTI
MP6902DS-LF
MP6902DS-LF
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6902DS-LF-Z
MP6902DS-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6903DS-LF Compare Parts
  • MP6903DS-LF vs MP6960GS
  • MP6903DS-LF vs MP6925AGS-Z
  • MP6903DS-LF vs MP6925AGS-P
  • MP6903DS-LF vs MP6924GS-Z
  • MP6903DS-LF vs MP6924GS
  • MP6903DS-LF vs MP6924AGS-Z
  • MP6903DS-LF vs MP6924AGS
  • MP6903DS-LF vs MP6923GS-Z
  • MP6903DS-LF vs MP6923GS
  • MP6903DS-LF vs MP6922DS-LF-Z
  • MP6903DS-LF vs MP6922DS-LF
  • MP6903DS-LF vs MP6922DN-LF-Z
  • MP6903DS-LF vs MP6922DN-LF
  • MP6903DS-LF vs MP6922AGSE-Z
  • MP6903DS-LF vs MP6922AGSE
  • MP6903DS-LF vs MP6922AGS-Z
  • MP6903DS-LF vs MP6922AGS
  • MP6903DS-LF vs MP6922AGN-Z
  • MP6903DS-LF vs MP6922AGN
  • MP6903DS-LF vs MP6920DN-LF-Z
  • MP6903DS-LF vs MP6920DN-LF-P
  • MP6903DS-LF vs MP6920DN-LF
  • MP6903DS-LF vs MP6910DZ-LF
  • MP6903DS-LF vs MP6910AGS-Z
  • MP6903DS-LF vs MP6910AGS
  • MP6903DS-LF vs MP6908GJ-Z
  • MP6903DS-LF vs MP6908GJ-P
  • MP6903DS-LF vs MP6907GS-Z
  • MP6903DS-LF vs MP6907GS
  • MP6903DS-LF vs MP6907GJ-Z
  • MP6903DS-LF vs MP6907GJ-P
  • MP6903DS-LF vs MP6906GS-Z
  • MP6903DS-LF vs MP6906GS
  • MP6903DS-LF vs MP6906GJ-Z
  • MP6903DS-LF vs MP6906GJ-P
  • MP6903DS-LF vs MP6905GS-Z
  • MP6903DS-LF vs MP6905GS
  • MP6903DS-LF vs MP6903DS-LF-Z
  • MP6903DS-LF vs MP6902DS-LF-Z
  • MP6903DS-LF vs MP6902DS-LF
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.