MP8126DF-LF-P
MP8126DF-LF-P
Active
Description:  NRFND:FOR NEW DESIGNS, RECOMMEN
Manufacturer:  Monolithic Power Systems
History Price: $1.65830
In Stock: 15600
MP8126DF-LF-P Specification
Specification
Part No
MP8126DF-LF-P
Category
PMIC - Special Purpose Regulators
Manufacturer
Monolithic Power Systems
Series
MP
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, LNB
Voltage - Input
14V
Number of Outputs
1
Voltage - Output
13V, 14V, 18V, 19V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-TSSOP-EP
MP8126DF-LF-P Related Parts
MP8124GD-P
MP8124GD-P
Monolithic Power Systems
IC REG CONV SATELLIT 1OUT 14QFN
MP8124GD-Z
MP8124GD-Z
Monolithic Power Systems
IC REG CONV SATELLIT 1OUT 14QFN
MP8125EF-LF
MP8125EF-LF
Monolithic Power Systems
IC REG CONV LNB 1OUT 16TSSOP
MP8125EF-LF-Z
MP8125EF-LF-Z
Monolithic Power Systems
IC REG CONV LNB 1OUT 16TSSOP
MP8126DF-LF
MP8126DF-LF
Monolithic Power Systems
IC REG CONV LNB 1OUT 16TSSOP
MP8126DF-LF-Z
MP8126DF-LF-Z
Monolithic Power Systems
IC REG CONV LNB 1OUT 16TSSOP
MP8126DR-LF-P
MP8126DR-LF-P
Monolithic Power Systems
IC REG CONV LNB 1OUT 24QFN
MP8126DR-LF-Z
MP8126DR-LF-Z
Monolithic Power Systems
IC REG CONV LNB 1OUT 24QFN
MP8125EF-LF-P
MP8125EF-LF-P
Monolithic Power Systems
NRFND:USE MP8124 AS REPLACEMENT
MP8128GQ-P
MP8128GQ-P
Monolithic Power Systems
1A LNB POWER REGULATOR WITH I2C
MP8128GQ-Z
MP8128GQ-Z
Monolithic Power Systems
1A LNB POWER REGULATOR WITH I2C
MP8126DF-LF-P Compare Parts
  • MP8126DF-LF-P vs MP8126DR-LF-P
  • MP8126DF-LF-P vs MP8126DF-LF-Z
  • MP8126DF-LF-P vs MP8126DF-LF
  • MP8126DF-LF-P vs MP8125EF-LF-Z
  • MP8126DF-LF-P vs MP8125EF-LF
  • MP8126DF-LF-P vs MP8124GD-Z
  • MP8126DF-LF-P vs MP8124GD-P
  • MP8126DF-LF-P vs MP8128GQ-Z
  • MP8126DF-LF-P vs MP8128GQ-P
  • MP8126DF-LF-P vs MP8125EF-LF-P
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!