MP9488GS-Z
MP9488GS-Z
Active
Description:  IC REG STEPDOWN 450V 300MA WIDE
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9488GS-Z Datasheet
History Price: $2.50000
In Stock: 32800
MP9488GS-Z Specification
Specification
Part No
MP9488GS-Z
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck, Boost, Buck-Boost, Flyback
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
7.5V
Voltage - Input (Max)
450V
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
300mA (Switch)
Frequency - Switching
45kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MP9488GS-Z Related Parts
MP9115DQT-LF-P
MP9115DQT-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 2.5A 10TQFN
MP9115DQT-LF-Z
MP9115DQT-LF-Z
Monolithic Power Systems
IC REG BUCK ADJ 2.5A 10TQFN
MP9148GJ-P
MP9148GJ-P
Monolithic Power Systems
IC REG BUCK SYNC 6V 1A
MP9148GJ-Z
MP9148GJ-Z
Monolithic Power Systems
IC REG BUCK SYNC 6V 1A
MP9151GD-P
MP9151GD-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 4A 14QFN
MP9151GD-Z
MP9151GD-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 4A 14QFN
MP9181DD-LF-P
MP9181DD-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 3A 12QFN
MP9181DD-LF-Z
MP9181DD-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 3A 12QFN
MP9184AGL-P
MP9184AGL-P
Monolithic Power Systems
IC REG BOOST ADJUSTABLE 19A
MP9184AGL-Z
MP9184AGL-Z
Monolithic Power Systems
IC REG BOOST ADJUSTABLE 19A
MP9184GL-P
MP9184GL-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 17A
MP9184GL-Z
MP9184GL-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 17A
MP9488GS-Z Compare Parts
  • MP9488GS-Z vs MP9943GQ-P
  • MP9488GS-Z vs MP9943AGQ-Z
  • MP9488GS-Z vs MP9943AGQ-P
  • MP9488GS-Z vs MP9942GJ-Z
  • MP9488GS-Z vs MP9942GJ-P
  • MP9488GS-Z vs MP9942AGJ-Z
  • MP9488GS-Z vs MP9942AGJ-P
  • MP9488GS-Z vs MP9843GL-Z
  • MP9488GS-Z vs MP9843GL-P
  • MP9488GS-Z vs MP9842GL-Z
  • MP9488GS-Z vs MP9842GL-P
  • MP9488GS-Z vs MP9841GL-Z
  • MP9488GS-Z vs MP9841GL-P
  • MP9488GS-Z vs MP9840GL-Z
  • MP9488GS-Z vs MP9840GL-P
  • MP9488GS-Z vs MP9488GS
  • MP9488GS-Z vs MP9486GN-Z
  • MP9488GS-Z vs MP9486GN
  • MP9488GS-Z vs MP9486AGN-Z
  • MP9488GS-Z vs MP9486AGN
  • MP9488GS-Z vs MP9485GN-Z
  • MP9488GS-Z vs MP9485GN
  • MP9488GS-Z vs MP9473GL-Z
  • MP9488GS-Z vs MP9473GL-P
  • MP9488GS-Z vs MP9457GF-Z
  • MP9488GS-Z vs MP9457GF
  • MP9488GS-Z vs MP9447GL-Z
  • MP9488GS-Z vs MP9447GL-P
  • MP9488GS-Z vs MP9442GJ-Z
  • MP9488GS-Z vs MP9442GJ-P
  • MP9488GS-Z vs MP9403EN-LF
  • MP9488GS-Z vs MP9361DJ-LF-Z
  • MP9488GS-Z vs MP9361DJ-LF-P
  • MP9488GS-Z vs MP92265GJ-Z
  • MP9488GS-Z vs MP92265GJ-P
  • MP9488GS-Z vs MP9218DGT-LF-Z
  • MP9488GS-Z vs MP9218DGT-LF-P
  • MP9488GS-Z vs MP9186GQ-Z
  • MP9488GS-Z vs MP9186GQ-P
  • MP9488GS-Z vs MP9184GL-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.