MPQ5072GG-AEC1-P
MPQ5072GG-AEC1-P
Active
Description:  5.5V, 1A LOW RDS(ON) LOAD SWITCH
Manufacturer:  Monolithic Power Systems
History Price: $1.56000
In Stock: 32800
MPQ5072GG-AEC1-P Specification
Specification
Part No
MPQ5072GG-AEC1-P
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Monolithic Power Systems
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
0.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Current - Output (Max)
1A
Rds On (Typ)
60mOhm
Input Type
Non-Inverting
Features
Load Discharge, Power Good, Slew Rate Controlled
Fault Protection
Current Limiting (Fixed), Over Temperature, Short Circuit, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
12-QFN (2x2)
Package / Case
12-VFQFN Exposed Pad
MPQ5072GG-AEC1-P Related Parts
MPQ5069GQV-AEC1-P
MPQ5069GQV-AEC1-P
Monolithic Power Systems
7M PROTECTION SWITCH WITH CURREN
MPQ5069GQV-AEC1-Z
MPQ5069GQV-AEC1-Z
Monolithic Power Systems
7M PROTECTION SWITCH WITH CURREN
MPQ5071GG-AEC1-P
MPQ5071GG-AEC1-P
Monolithic Power Systems
5.5V, 0.5A, LOW RDS(ON) LOAD SWI
MPQ5071GG-AEC1-Z
MPQ5071GG-AEC1-Z
Monolithic Power Systems
5.5V, 0.5A, LOW RDS(ON) LOAD SWI
MPQ5072GG-AEC1-Z
MPQ5072GG-AEC1-Z
Monolithic Power Systems
5.5V, 1A LOW RDS(ON) LOAD SWITCH
MPQ5073GG-AEC1-P
MPQ5073GG-AEC1-P
Monolithic Power Systems
IC PWR SWITCH P-CHAN 1:1 12QFN
MPQ5073GG-AEC1-Z
MPQ5073GG-AEC1-Z
Monolithic Power Systems
IC PWR SWITCH P-CHAN 1:1 12QFN
MPQ5073GG-P
MPQ5073GG-P
Monolithic Power Systems
IC PWR SWITCH P-CHAN 1:1 12QFN
MPQ5073GG-Z
MPQ5073GG-Z
Monolithic Power Systems
IC PWR SWITCH P-CHAN 1:1 12QFN
MPQ5072GG-AEC1-P Compare Parts
  • MPQ5072GG-AEC1-P vs MPQ5073GG-P
  • MPQ5072GG-AEC1-P vs MPQ5073GG-AEC1-Z
  • MPQ5072GG-AEC1-P vs MPQ5073GG-AEC1-P
  • MPQ5072GG-AEC1-P vs MPQ5072GG-AEC1-Z
  • MPQ5072GG-AEC1-P vs MPQ5071GG-AEC1-Z
  • MPQ5072GG-AEC1-P vs MPQ5071GG-AEC1-P
  • MPQ5072GG-AEC1-P vs MPQ5069GQV-AEC1-Z
  • MPQ5072GG-AEC1-P vs MPQ5069GQV-AEC1-P
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new