NB638DL-LF-P
NB638DL-LF-P
Active
Description:  IC REG BUCK ADJUSTABLE 7A 20QFN
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 48800
NB638DL-LF-P Specification
Specification
Part No
NB638DL-LF-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
28V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
13V
Current - Output
7A
Frequency - Switching
200kHz ~ 1MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (3x4)
NB638DL-LF-P Related Parts
NB632EL-LF-P
NB632EL-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 4A 14QFN
NB632EL-LF-Z
NB632EL-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 4A 14QFN
NB633EL-LF-P
NB633EL-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 3A 14QFN
NB633EL-LF-Z
NB633EL-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 3A 14QFN
NB634EL-LF-P
NB634EL-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 5A 14QFN
NB634EL-LF-Z
NB634EL-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 5A 14QFN
NB637EL-LF-P
NB637EL-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 6A 14QFN
NB637EL-LF-Z
NB637EL-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 6A 14QFN
NB6381DL-LF-P
NB6381DL-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 8A 20QFN
NB6381DL-LF-Z
NB6381DL-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 8A 20QFN
NB638DL-LF-Z
NB638DL-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 7A 20QFN
NB639DL-LF-P
NB639DL-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 8A 20QFN
NB638DL-LF-P Compare Parts
  • NB638DL-LF-P vs NB675LGL-P
  • NB638DL-LF-P vs NB675GL-Z
  • NB638DL-LF-P vs NB675GL-P
  • NB638DL-LF-P vs NB673GL-Z
  • NB638DL-LF-P vs NB673GL-P
  • NB638DL-LF-P vs NB672GL-Z
  • NB638DL-LF-P vs NB672GL-P
  • NB638DL-LF-P vs NB671LGQ-Z
  • NB638DL-LF-P vs NB671LGQ-P
  • NB638DL-LF-P vs NB671LBGQ-Z
  • NB638DL-LF-P vs NB671LAGQ-Z
  • NB638DL-LF-P vs NB671LAGQ-P
  • NB638DL-LF-P vs NB671GQ-Z
  • NB638DL-LF-P vs NB671GQ-P
  • NB638DL-LF-P vs NB671AGQ-Z
  • NB638DL-LF-P vs NB671AGQ-P
  • NB638DL-LF-P vs NB650HGL-Z
  • NB638DL-LF-P vs NB650HGL-P
  • NB638DL-LF-P vs NB650GL-Z
  • NB638DL-LF-P vs NB650GL-P
  • NB638DL-LF-P vs NB650AGL-Z
  • NB638DL-LF-P vs NB650AGL-P
  • NB638DL-LF-P vs NB649EQJ-LF-Z
  • NB638DL-LF-P vs NB649EQJ-LF-P
  • NB638DL-LF-P vs NB648EQJ-LF-Z
  • NB638DL-LF-P vs NB648EQJ-LF-P
  • NB638DL-LF-P vs NB639DL-LF-Z
  • NB638DL-LF-P vs NB639DL-LF-P
  • NB638DL-LF-P vs NB638DL-LF-Z
  • NB638DL-LF-P vs NB6381DL-LF-Z
  • NB638DL-LF-P vs NB6381DL-LF-P
  • NB638DL-LF-P vs NB637EL-LF-Z
  • NB638DL-LF-P vs NB637EL-LF-P
  • NB638DL-LF-P vs NB634EL-LF-Z
  • NB638DL-LF-P vs NB634EL-LF-P
  • NB638DL-LF-P vs NB633EL-LF-Z
  • NB638DL-LF-P vs NB633EL-LF-P
  • NB638DL-LF-P vs NB632EL-LF-Z
  • NB638DL-LF-P vs NB632EL-LF-P
  • NB638DL-LF-P vs NB600CQ-LF-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate