MC14175BFELG
MC14175BFELG
Obsolete
Description:  IC FF D-TYPE SNGL 4BIT 16SOEIAJ
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 17200
MC14175BFELG Specification
Specification
Part No
MC14175BFELG
Category
Logic - Flip Flops
Manufacturer
onsemi
Series
4000B
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Reset
Type
D-Type
Output Type
Complementary
Number of Elements
1
Number of Bits per Element
4
Clock Frequency
14 MHz
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
Current - Quiescent (Iq)
20 μA
Input Capacitance
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
16-SOEIAJ
Package / Case
16-SOIC (0.209", 5.30mm Width)
MC14175BFELG PDF Datasheet
MC14175BFELG Related Parts
MC100E131FN
MC100E131FN
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNG
MC100E131FNG
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNR2
MC100E131FNR2
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNR2G
MC100E131FNR2G
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E151FN
MC100E151FN
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E151FNR2
MC100E151FNR2
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E151FNR2G
MC100E151FNR2G
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E431FN
MC100E431FN
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNG
MC100E431FNG
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNR2
MC100E431FNR2
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNR2G
MC100E431FNR2G
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E451FN
MC100E451FN
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC14175BFELG Compare Parts
  • MC14175BFELG vs MC14175BDR2G
  • MC14175BFELG vs MC14175BDG
  • MC14175BFELG vs MC14175BD
  • MC14175BFELG vs MC14175BCPG
  • MC14175BFELG vs MC14175BCP
  • MC14175BFELG vs MC14174BDR2G
  • MC14175BFELG vs MC14174BDR2
  • MC14175BFELG vs MC14174BD
  • MC14175BFELG vs MC14174BCPG
  • MC14175BFELG vs MC14076BDR2G
  • MC14175BFELG vs MC14076BDR2
  • MC14175BFELG vs MC14076BDG
  • MC14175BFELG vs MC14076BD
  • MC14175BFELG vs MC14076BCPG
  • MC14175BFELG vs MC14076BCP
  • MC14175BFELG vs MC14027BFR1
  • MC14175BFELG vs MC14027BFL1
  • MC14175BFELG vs MC14027BF
  • MC14175BFELG vs MC14027BDR2G
  • MC14175BFELG vs MC14027BDR2
  • MC14175BFELG vs MC14027BDG
  • MC14175BFELG vs MC14027BD
  • MC14175BFELG vs MC14027BCPG
  • MC14175BFELG vs MC14013BFL2
  • MC14175BFELG vs MC14013BFL1
  • MC14175BFELG vs MC14013BFG
  • MC14175BFELG vs MC14013BFELG
  • MC14175BFELG vs MC14013BFEL
  • MC14175BFELG vs MC14013BF
  • MC14175BFELG vs MC14013BDTR2G
  • MC14175BFELG vs MC14013BDTR2
  • MC14175BFELG vs MC14013BDT
  • MC14175BFELG vs MC14013BDR2G
  • MC14175BFELG vs MC14013BDR2
  • MC14175BFELG vs MC14013BDG
  • MC14175BFELG vs MC14013BD
  • MC14175BFELG vs MC14013BCPG
  • MC14175BFELG vs MC1233L
  • MC14175BFELG vs MC1233F
  • MC14175BFELG vs MC1222F
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!