MC14577CP
MC14577CP
Active
Description:  VIDEO AMPLIFIER, 2 CHANNEL(S), 1
Manufacturer:  Motorola
Datasheet:   MC14577CP Datasheet
History Price: $0.44000
In Stock: 21200
MC14577CP Specification
Specification
Part No
MC14577CP
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Motorola
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Output Type
Push-Pull
Number of Circuits
2
-3db Bandwidth
10 MHz
Slew Rate
-
Current - Supply
40 mA
Current - Output / Channel
-
Voltage - Supply, Single/Dual (?
5V ~ 12V
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MC14577CP PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.
Julie Barnes
United States
5 stars
2026-03-20 03:51
the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.