MC2003L
MC2003L
Active
Description:  NAND GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC2003L Datasheet
History Price: $9.91000
In Stock: 43200
MC2003L Specification
Specification
Part No
MC2003L
Category
Logic - Gates and Inverters
Manufacturer
Motorola
Series
MC2000
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
4.5V ~ 6V
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Supplier Device Package
TO-116
Package / Case
14-DIP (0.300", 7.62mm)
MC2003L PDF Datasheet
MC2003L Related Parts
MC2016P
MC2016P
Motorola
INVERTER, TTL, PDIP14
MC2018P
MC2018P
Motorola
NAND GATE, TTL, PDIP14
MC2104L
MC2104L
Rochester Electronics
MC2104 - AND-OR-INVERT GATE, TTL
MC2105F
MC2105F
Motorola
NAND GATE, TTL
MC2118F
MC2118F
Motorola
NAND GATE, TTL
MC2118L
MC2118L
Motorola
NAND GATE, TTL
MC2101FB2
MC2101FB2
Motorola
NAND LOGIC GATE, 2-INPUT, TTL
MC2102FB2
MC2102FB2
Motorola
AND-OR-INVERT, 4-WIDE,EXPANDER
MC2103FB2
MC2103FB2
Motorola
NAND LOGIC GATE, 4-INPUT, DUAL
MC2104FB2
MC2104FB2
Motorola
AND-OR-INVERT, 4-WIDE,EXPANDER
MC2106FB2
MC2106FB2
Motorola
AND-OR-INVERT, 4-WIDE,EXPANDER,
MC2111L
MC2111L
Motorola
NAND LOGIC GATE, 8-INPUT, TTL
MC2003L Compare Parts
  • MC2003L vs MC2118F
  • MC2003L vs MC2105F
  • MC2003L vs MC2104L
  • MC2003L vs MC2018P
  • MC2003L vs MC2016P
  • MC2003L vs MC2116LB2
  • MC2003L vs MC2113L
  • MC2003L vs MC2113FB2
  • MC2003L vs MC2113F
  • MC2003L vs MC2112FB2
  • MC2003L vs MC2111L
  • MC2003L vs MC2106FB2
  • MC2003L vs MC2104FB2
  • MC2003L vs MC2103FB2
  • MC2003L vs MC2102FB2
  • MC2003L vs MC2101FB2
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you