MC2100F
MC2100F
Active
Description:  AND-OR-INVERT GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC2100F Datasheet
History Price: $19.84000
In Stock: 12400
MC2100F Specification
Specification
Part No
MC2100F
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Motorola
Series
MC2000
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND/OR/INVERT Gate
Number of Circuits
1
Number of Inputs
8 Input (4, 4)
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
-
Voltage - Supply
4.5V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-CFlatpack
Supplier Device Package
14-CFlatPack
MC2100F PDF Datasheet
MC2100F Related Parts
MC2004L
MC2004L
Motorola
AND-OR-INVERT GATE, TTL
MC2006P
MC2006P
Motorola
GATE, TTL, PDIP14
MC2100L
MC2100L
Motorola
AND-OR-INVERT GATE, TTL
MC2102L
MC2102L
Motorola
GATE, TTL
MC2104L
MC2104L
Motorola
AND-OR-INVERT GATE, TTL
MC2106F
MC2106F
Motorola
GATE, TTL
MC2112L
MC2112L
Motorola
AND-OR-INVERT GATE, TTL
MC22XS4200BEK574
MC22XS4200BEK574
NXP Semiconductors
BUFFER/INVERTER PERIPHL DRIVER
MC2116FB2
MC2116FB2
Motorola
INVERTER, TTL
MC2100F Compare Parts
  • MC2100F vs MC2112L
  • MC2100F vs MC2106F
  • MC2100F vs MC2104L
  • MC2100F vs MC2102L
  • MC2100F vs MC2100L
  • MC2100F vs MC2006P
  • MC2100F vs MC2004L
  • MC2100F vs MC2116FB2
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.