MC401P
MC401P
Active
Description:  AND-OR-INVERT GATE, TTL, PDIP14
Manufacturer:  Motorola
Datasheet:   MC401P Datasheet
History Price: $9.69000
In Stock: 42000
MC401P Specification
Specification
Part No
MC401P
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Motorola
Series
MC400
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND/OR/INVERT Gate
Number of Circuits
1
Number of Inputs
9 Input (2, 2, 2, 3)
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
20mA, 1.2mA
Voltage - Supply
5V
Operating Temperature
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
MC401P PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
5 stars
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad