MC5480L
MC5480L
Active
Description:  MULTIPLIER, TTL
Manufacturer:  Motorola
Datasheet:   MC5480L Datasheet
History Price: $3.31000
In Stock: 8000
MC5480L Specification
Specification
Part No
MC5480L
Category
Logic - Specialty Logic
Manufacturer
Motorola
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Full Adder
Supply Voltage
4.5V ~ 5.5V
Number of Bits
1
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
MC5480L PDF Datasheet
MC5480L Related Parts
MC501FB2
MC501FB2
Motorola
LOGIC CIRCUIT
MC506FB2
MC506FB2
Motorola
LOGIC CIRCUIT
MC511F/R
MC511F/R
Motorola
LOGIC CIRCUIT
MC511FB2
MC511FB2
Motorola
LOGIC CIRCUIT
MC5194L
MC5194L
Motorola
LOGIC CIRCUIT
MC519FB2
MC519FB2
Motorola
LOGIC CIRCUIT
MC54180F
MC54180F
Motorola
LOGIC CIRCUIT
MC54192L
MC54192L
Motorola
LOGIC CIRCUIT
MC5470L
MC5470L
Motorola
LOGIC CIRCUIT
MC5480L Compare Parts
  • MC5480L vs MC54192L
  • MC5480L vs MC54180F
  • MC5480L vs MC519FB2
  • MC5480L vs MC5194L
  • MC5480L vs MC511FB2
  • MC5480L vs MC511F/R
  • MC5480L vs MC506FB2
  • MC5480L vs MC501FB2
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed