## Overview of Rochester Electronics MC6821CP
The MC6821CP is a versatile and widely used Peripheral Interface Adapter (PIA) designed by Motorola, primarily used in microprocessor-based systems. It is a part of the MC6800 family and serves as an interface between a microprocessor and peripheral devices, facilitating communication and data transfer.
## Key Features
1. Dual 8-Bit Ports:
- The MC6821CP provides two independent 8-bit I/O ports (Port A and Port B), allowing for simultaneous data handling and peripheral interfacing.
2. Versatile I/O Functionality:
- Each port can be configured for either input or output, providing flexibility in designing various control and data transfer applications.
3. Interrupt Capability:
- The device supports interrupt generation, which can signal the CPU to handle peripheral requests, enabling efficient processing and resource management.
4. Handshake Protocol:
- The MC6821CP supports handshake operations, ensuring synchronized communication between the CPU and peripherals. This feature is crucial for reliable data transfer in systems where timing is essential.
5. Control Lines:
- It includes control lines for managing peripheral devices, making it easier to control and communicate with various hardware components.
6. Bus Control:
- The chip can manage control signals for memory and I/O operations, enabling seamless integration into microprocessor systems.
## Specifications
| Parameter | Value |
|------------------------------------|--------------------------------------------|
| Supply Voltage (Vcc) | 4.5 V to 5.5 V |
| Input Logic Levels | VIH: 2.2 V (min), VIL: 0.8 V (max) |
| Output Logic Levels | VOH: 2.4 V (min), VOL: 0.4 V (max) |
| Operating Temperature Range | 0°C to 70°C |
| Maximum Clock Frequency | 2 MHz |
| I/O Port Configuration | 8-bit parallel I/O |
| Interrupts | 2 interrupt lines |
| Bus Interface | 3-state bus interface |
| Package Type | 40-pin DIP |
| Pin Count | 40 pins |
## Pin Configuration
The MC6821CP comes in a 40-pin dual in-line package (DIP), with the following key pins:
- Port A (PA0-PA7): Eight bidirectional data lines.
- Port B (PB0-PB7): Another set of eight bidirectional data lines.
- Control Signals: Including Chip Select (CS), Read (R), Write (W), and Interrupt Request (IRQ) pins.
- Address Lines: Allows connection to the system bus.
## Applications
1. Microprocessor Systems:
- The MC6821CP is commonly used in various microprocessor-based applications, acting as an interface for memory and peripheral devices.
2. Embedded Systems:
- Utilized in embedded designs for controlling devices such as sensors, displays, and communication interfaces.
3. Industrial Automation:
- Integrated into control systems for managing inputs and outputs from various machinery and equipment.
4. Consumer Electronics:
- Found in consumer electronics to manage user inputs and peripheral controls.
5. Telecommunications:
- Used in communication devices for managing data transmission and reception between different hardware components.
## Development Support
Rochester Electronics provides extensive resources for the MC6821CP, including:
- Datasheets: Comprehensive datasheets that outline electrical characteristics, operational guidelines, and pin configurations.
- Application Notes: Documentation detailing specific use cases and integration tips.
- Design Tools: Support tools to assist engineers in implementing the MC6821CP into their designs effectively.
## Conclusion
The Rochester Electronics MC6821CP is a robust and flexible Peripheral Interface Adapter that plays a crucial role in microprocessor applications. With its dual 8-bit ports, interrupt capability, and handshake support, it offers a reliable solution for interfacing with various peripherals in a wide range of applications. Its proven performance and versatility make it a valuable component in modern electronic systems.