MC6821CP
MC6821CP
Obsolete
Description:  MC6821 - PERIPHERAL INTERFACE AD
Manufacturer:  Rochester Electronics
Datasheet:   MC6821CP Datasheet
History Price: $94.63000
In Stock: 26800
MC6821CP Specification
Specification
Part No
MC6821CP
Category
Specialized ICs
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Peripheral?Interface?Adapter
Applications
-
Mounting Type
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
MC6821CP Related Parts
MC6821CS
MC6821CS
Rochester Electronics
PERIPHERAL INTERFACE ADAPTER (PI
MC68882CFN16A
MC68882CFN16A
Motorola
MATH COPROCESSOR, SUPPORTS MC680
MC68882CRC16A
MC68882CRC16A
NXP Semiconductors
IC FLOATING-POINT CO-PROC 68PGA
MC68882CRC20A
MC68882CRC20A
Freescale Semiconductor
MATH COPROCESSOR, 32-BIT
MC68882CRC20A
MC68882CRC20A
NXP Semiconductors
IC FLOATING-POINT CO-PROC 68PGA
MC68882CRC25A
MC68882CRC25A
Freescale Semiconductor
MATH COPROCESSOR, 32-BIT
MC68882CRC25A
MC68882CRC25A
NXP Semiconductors
IC FLOATING-POINT CO-PROC 68PGA
MC68882CRC33A
MC68882CRC33A
Motorola
MATH COPROCESSOR, SUPPORTS MC680
MC68882CRC33A
MC68882CRC33A
NXP Semiconductors
IC FLOATING-POINT CO-PROC 68PGA
MC68882EI16AR
MC68882EI16AR
Freescale Semiconductor
MATH COPROCESSOR, SUPPORTS MC680
MC68882EI20A
MC68882EI20A
Freescale Semiconductor
MATH COPROCESSOR, SUPPORTS MC680
MC68882EI25A
MC68882EI25A
Freescale Semiconductor
MATH COPROCESSOR, SUPPORTS MC680
MC6821CP Description

## Overview of Rochester Electronics MC6821CP

The MC6821CP is a versatile and widely used Peripheral Interface Adapter (PIA) designed by Motorola, primarily used in microprocessor-based systems. It is a part of the MC6800 family and serves as an interface between a microprocessor and peripheral devices, facilitating communication and data transfer.

## Key Features

1. Dual 8-Bit Ports:
- The MC6821CP provides two independent 8-bit I/O ports (Port A and Port B), allowing for simultaneous data handling and peripheral interfacing.

2. Versatile I/O Functionality:
- Each port can be configured for either input or output, providing flexibility in designing various control and data transfer applications.

3. Interrupt Capability:
- The device supports interrupt generation, which can signal the CPU to handle peripheral requests, enabling efficient processing and resource management.

4. Handshake Protocol:
- The MC6821CP supports handshake operations, ensuring synchronized communication between the CPU and peripherals. This feature is crucial for reliable data transfer in systems where timing is essential.

5. Control Lines:
- It includes control lines for managing peripheral devices, making it easier to control and communicate with various hardware components.

6. Bus Control:
- The chip can manage control signals for memory and I/O operations, enabling seamless integration into microprocessor systems.

## Specifications

| Parameter | Value |
|------------------------------------|--------------------------------------------|
| Supply Voltage (Vcc) | 4.5 V to 5.5 V |
| Input Logic Levels | VIH: 2.2 V (min), VIL: 0.8 V (max) |
| Output Logic Levels | VOH: 2.4 V (min), VOL: 0.4 V (max) |
| Operating Temperature Range | 0°C to 70°C |
| Maximum Clock Frequency | 2 MHz |
| I/O Port Configuration | 8-bit parallel I/O |
| Interrupts | 2 interrupt lines |
| Bus Interface | 3-state bus interface |
| Package Type | 40-pin DIP |
| Pin Count | 40 pins |

## Pin Configuration

The MC6821CP comes in a 40-pin dual in-line package (DIP), with the following key pins:

- Port A (PA0-PA7): Eight bidirectional data lines.
- Port B (PB0-PB7): Another set of eight bidirectional data lines.
- Control Signals: Including Chip Select (CS), Read (R), Write (W), and Interrupt Request (IRQ) pins.
- Address Lines: Allows connection to the system bus.

## Applications

1. Microprocessor Systems:
- The MC6821CP is commonly used in various microprocessor-based applications, acting as an interface for memory and peripheral devices.

2. Embedded Systems:
- Utilized in embedded designs for controlling devices such as sensors, displays, and communication interfaces.

3. Industrial Automation:
- Integrated into control systems for managing inputs and outputs from various machinery and equipment.

4. Consumer Electronics:
- Found in consumer electronics to manage user inputs and peripheral controls.

5. Telecommunications:
- Used in communication devices for managing data transmission and reception between different hardware components.

## Development Support

Rochester Electronics provides extensive resources for the MC6821CP, including:

- Datasheets: Comprehensive datasheets that outline electrical characteristics, operational guidelines, and pin configurations.
- Application Notes: Documentation detailing specific use cases and integration tips.
- Design Tools: Support tools to assist engineers in implementing the MC6821CP into their designs effectively.

## Conclusion

The Rochester Electronics MC6821CP is a robust and flexible Peripheral Interface Adapter that plays a crucial role in microprocessor applications. With its dual 8-bit ports, interrupt capability, and handshake support, it offers a reliable solution for interfacing with various peripherals in a wide range of applications. Its proven performance and versatility make it a valuable component in modern electronic systems.
MC6821CP Compare Parts
  • MC6821CP vs MC68882RC50A
  • MC6821CP vs MC68882RC50A
  • MC6821CP vs MC68882RC40A
  • MC6821CP vs MC68882RC40A
  • MC6821CP vs MC68882RC33A
  • MC6821CP vs MC68882RC33A
  • MC6821CP vs MC68882RC25A
  • MC6821CP vs MC68882RC25A
  • MC6821CP vs MC68882RC20A
  • MC6821CP vs MC68882RC20A
  • MC6821CP vs MC68882RC16A
  • MC6821CP vs MC68882RC16A
  • MC6821CP vs MC68882EI25AR
  • MC6821CP vs MC68882EI25A
  • MC6821CP vs MC68882EI20A
  • MC6821CP vs MC68882EI16AR
  • MC6821CP vs MC68882CRC33A
  • MC6821CP vs MC68882CRC33A
  • MC6821CP vs MC68882CRC25A
  • MC6821CP vs MC68882CRC25A
  • MC6821CP vs MC68882CRC20A
  • MC6821CP vs MC68882CRC20A
  • MC6821CP vs MC68882CRC16A
  • MC6821CP vs MC68882CFN16A
  • MC6821CP vs MC6821CS
  • MC6821CP vs MC68MH360AI25L557
  • MC6821CP vs MC68HC55CDER
  • MC6821CP vs MC68882RC50A
  • MC6821CP vs MC68882RC40A
  • MC6821CP vs MC68882RC33A
  • MC6821CP vs MC68882RC25A
  • MC6821CP vs MC68882RC20A
  • MC6821CP vs MC6713F
  • MC6821CP vs MC6710F
  • MC6821CP vs MC602L
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.