MC68882CRC16A
MC68882CRC16A
Active
Description:  MATH COPROCESSOR, SUPPORTS MC680
Manufacturer:  Motorola
History Price: $139.71000
In Stock: 1600
MC68882CRC16A Specification
Specification
Part No
MC68882CRC16A
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Motorola
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Floating Point
Interface
SCI, SPI
Clock Rate
16MHz
Non-Volatile Memory
-
On-Chip RAM
-
Voltage - I/O
-
Voltage - Core
5.00V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
68-BCPGA
Supplier Device Package
68-PGA (26.92x26.92)
MC68882CRC16A PDF Datasheet
MC68882CRC16A Description
The Motorola MC68882CRC16A is a highly specialized coprocessor designed to enhance the performance of the Motorola 68000 series microprocessors, particularly in applications requiring advanced floating-point arithmetic capabilities. This coprocessor is part of the MC68882 family, which is known for its high precision and speed in executing floating-point operations.

## Overview

The MC68882 is a floating-point coprocessor that works in conjunction with the Motorola 68020, 68030, and 68040 microprocessors. It is designed to handle complex mathematical calculations, making it ideal for applications in scientific computing, engineering, and graphics processing. The "CRC16A" designation indicates a specific version or configuration of the MC68882, which may include certain enhancements or features.

## Key Specifications

1. Architecture:
- The MC68882 is based on a 32-bit architecture, allowing it to handle a wide range of numerical values and perform complex calculations efficiently.

2. Floating-Point Formats:
- Supports IEEE 754 standard for single and double precision floating-point formats.
- Single precision: 32 bits (1 sign bit, 8 exponent bits, 23 fraction bits).
- Double precision: 64 bits (1 sign bit, 11 exponent bits, 52 fraction bits).

3. Instruction Set:
- The MC68882 features a comprehensive instruction set that includes operations for addition, subtraction, multiplication, division, square root, and various transcendental functions (e.g., sine, cosine, logarithm).
- It also supports data conversion between integer and floating-point formats.

4. Performance:
- The coprocessor can execute floating-point operations at a rate significantly faster than the main CPU, improving overall system performance.
- Typical performance metrics include the ability to perform a floating-point addition in a few clock cycles, depending on the specific operation and the system configuration.

5. Bus Interface:
- The MC68882 uses a 32-bit data bus and a 32-bit address bus, allowing it to interface seamlessly with the 68000 series microprocessors.
- It supports both read and write operations, enabling efficient data transfer between the coprocessor and the main CPU.

6. Power Consumption:
- Designed for low power consumption, making it suitable for portable and battery-operated devices.

7. Package Type:
- The MC68882 is typically available in a PGA (Pin Grid Array) package, which allows for easy integration into various circuit designs.

8. Operating Conditions:
- The device operates within a specified temperature range, typically from 0°C to 70°C, making it suitable for a variety of environments.

## Applications

The MC68882CRC16A is particularly well-suited for applications that require intensive mathematical computations, such as:

- Scientific Research: Used in laboratories and research institutions for simulations and data analysis.
- Engineering: Employed in CAD (Computer-Aided Design) software and other engineering applications that require precise calculations.
- Graphics Processing: Utilized in graphics rendering and image processing tasks, where floating-point calculations are essential for achieving high-quality results.
- Embedded Systems: Integrated into embedded systems that require advanced mathematical capabilities without compromising on performance.

## Conclusion

The Motorola MC68882CRC16A coprocessor is a powerful tool for enhancing the computational capabilities of systems based on the Motorola 68000 series microprocessors. With its advanced floating-point arithmetic capabilities, comprehensive instruction set, and efficient performance, it remains a valuable component in various high-performance computing applications. Its design reflects Motorola's commitment to providing high-quality, reliable components for the evolving needs of technology and engineering.
MC68882CRC16A Compare Parts
  • MC68882CRC16A vs MC68882FN16A
  • MC68882CRC16A vs MC68882EI16A
  • MC68882CRC16A vs MC68882CRC25A
  • MC68882CRC16A vs MC68882CRC20A
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price