MC933F
MC933F
Active
Description:  AND GATE, MC93 SERIES
Manufacturer:  Motorola
Datasheet:   MC933F Datasheet
History Price: $3.32000
In Stock: 38000
MC933F Specification
Specification
Part No
MC933F
Category
Logic - Gates and Inverters
Manufacturer
Motorola
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-CFlatPack
Package / Case
14-CFlatpack
MC933F PDF Datasheet
MC933F Related Parts
MC901G
MC901G
Motorola
LOGIC CIRCUIT, DTL, MBCY10
MC907G
MC907G
Motorola
NOR GATE, DTL, MBCY8
MC909F
MC909F
Motorola
NOR GATE, DTL, CDFP10
MC909G
MC909G
Motorola
NOR GATE, DTL, MBCY10
MC910F
MC910F
Motorola
NOR GATE, DTL, CDFP10
MC910G
MC910G
Motorola
NOR GATE, DTL, MBCY10
MC911G
MC911G
Motorola
OR/NOR GATE, DTL, MBCY10
MC914F
MC914F
Motorola
NOR GATE, DTL, CDFP10
MC921G
MC921G
Motorola
NOR GATE, DTL, MBCY10
MC924F
MC924F
Motorola
NOR GATE, DTL
MC925F
MC925F
Motorola
NOR GATE, DTL
MC928G
MC928G
Motorola
NOR GATE, DTL, MBCY10
MC933F Compare Parts
  • MC933F vs MC9824P
  • MC933F vs MC9823P
  • MC933F vs MC9814P
  • MC933F vs MC9813P
  • MC933F vs MC9813L
  • MC933F vs MC9809P
  • MC933F vs MC9719P
  • MC933F vs MC9715P
  • MC933F vs MC9709P
  • MC933F vs MC962F
  • MC933F vs MC958F
  • MC933F vs MC957L
  • MC933F vs MC957F
  • MC933F vs MC949L
  • MC933F vs MC949F
  • MC933F vs MC944L
  • MC933F vs MC944F
  • MC933F vs MC941L
  • MC933F vs MC941F
  • MC933F vs MC940F
  • MC933F vs MC933L
  • MC933F vs MC930F
  • MC933F vs MC929F
  • MC933F vs MC928G
  • MC933F vs MC925F
  • MC933F vs MC924F
  • MC933F vs MC921G
  • MC933F vs MC914F
  • MC933F vs MC911G
  • MC933F vs MC910G
  • MC933F vs MC910F
  • MC933F vs MC909G
  • MC933F vs MC909F
  • MC933F vs MC907G
  • MC933F vs MC901G
  • MC933F vs MC9715G
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller