☰
MTIFM.R3
MTIFM.R3
Obsolete
Description:  CONVERTER EMBEDDED SOCKETSLIC
Manufacturer:  Multi-Tech Systems
Datasheet:   MTIFM.R3 Datasheet
History Price: Obsolete
In Stock: 42400
MTIFM.R3 Specification
Specification
Part No
MTIFM.R3
Category
Interface - Modules
Manufacturer
Multi-Tech Systems
Series
SocketSLIC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
-
Function
Converter
Interface
SPI, UART
Standards
-
Voltage - Supply
5V
Current - Supply
100 mA
Operating Temperature
0 ℃ ~ 40 ℃
Package / Case
Module
Supplier Device Package
-
MTIFM.R3 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok