100171DC
100171DC
Active
Description:  MULTIPLEXER, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100171DC Datasheet
History Price: $3.79000
In Stock: 38000
100171DC Specification
Specification
Part No
100171DC
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Schmitt Trigger Input
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
100171DC PDF Datasheet
100171DC Related Parts
100101DC
100101DC
National Semiconductor
OR/NOR GATE, 100K SERIES
100101DCQR
100101DCQR
National Semiconductor
OR/NOR GATE, 100K SERIES
100101J-MIL
100101J-MIL
National Semiconductor
OR/NOR GATE, 100K SERIES
100101W-MIL
100101W-MIL
National Semiconductor
OR/NOR GATE, 100K SERIES
100102DC
100102DC
National Semiconductor
OR/NOR GATE, 100K SERIES
100102DCQR
100102DCQR
National Semiconductor
OR/NOR GATE, 100K SERIES
100102J-MIL
100102J-MIL
National Semiconductor
OR/NOR GATE, 100K SERIES
100104J-MIL
100104J-MIL
National Semiconductor
GATE, ECL100K
100104W-MIL
100104W-MIL
National Semiconductor
GATE, ECL100K
100107DC
100107DC
National Semiconductor
XOR/XNOR GATE, 100K SERIES
100107DCQR
100107DCQR
National Semiconductor
XOR/XNOR GATE, 100K SERIES
100107J-MIL
100107J-MIL
National Semiconductor
XOR/XNOR GATE, 100K SERIES
100171DC Compare Parts
  • 100171DC vs 100307QIX
  • 100171DC vs 100307QIX
  • 100171DC vs 100307QI
  • 100171DC vs 100307QI
  • 100171DC vs 100307QCX
  • 100171DC vs 100307QCX
  • 100171DC vs 100307QC
  • 100171DC vs 100307QC
  • 100171DC vs 100307DC
  • 100171DC vs 100304W-QMLV
  • 100171DC vs 100304QC
  • 100171DC vs 100304PC
  • 100171DC vs 100304J-QMLV
  • 100171DC vs 100302W-QMLV
  • 100171DC vs 100302SCX
  • 100171DC vs 100302SC
  • 100171DC vs 100302SC
  • 100171DC vs 100302QIX
  • 100171DC vs 100302QI
  • 100171DC vs 100302QCX
  • 100171DC vs 100302QCX
  • 100171DC vs 100302QC
  • 100171DC vs 100302QC
  • 100171DC vs 100302PC
  • 100171DC vs 100302J-QMLV
  • 100171DC vs 100302DC
  • 100171DC vs 100301W-QMLV
  • 100171DC vs 100301QC
  • 100171DC vs 100301DC
  • 100171DC vs 100171DCQR
  • 100171DC vs 100164W-MIL
  • 100171DC vs 100164J-MIL
  • 100171DC vs 100164DCQR
  • 100171DC vs 100164DC
  • 100171DC vs 100163DC
  • 100171DC vs 100160DC
  • 100171DC vs 100155DC
  • 100171DC vs 100141DCQR
  • 100171DC vs 100141DC
  • 100171DC vs 100118W-MIL2
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend