11C01FC
11C01FC
Active
Description:  OR/NOR GATE, ECL SERIES
Manufacturer:  National Semiconductor
Datasheet:   11C01FC Datasheet
History Price: $6.52000
In Stock: 12800
11C01FC Specification
Specification
Part No
11C01FC
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR/OR Gate
Number of Circuits
2
Number of Inputs
9 Input (4, 5)
Schmitt Trigger Input
No
Output Type
Differential
Current - Output High, Low
-
Voltage - Supply
-4.75V ~ -5.5V
Operating Temperature
0 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Package / Case
16-CFlatpack
Supplier Device Package
16-CFP
11C01FC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Zachary Ross
United States
5 stars
2026-03-21 19:25
If the order arrives, it is also the right type.
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Ella Charbonneau
Canada
5 stars
2026-03-20 05:48
Thank you for the 4017 IC's