4018BDM
4018BDM
Active
Description:  IC DIVIDER BY N 5-BIT 16CDIP
Manufacturer:  National Semiconductor
Datasheet:   4018BDM Datasheet
History Price: $1.66000
In Stock: 45600
4018BDM Specification
Specification
Part No
4018BDM
Category
Logic - Counters, Dividers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Divide-by-N
Direction
-
Number of Elements
1
Number of Bits per Element
5
Reset
Asynchronous
Timing
Asynchronous
Count Rate
10 MHz
Trigger Type
Positive Edge
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
4018BDM PDF Datasheet
4018BDM Related Parts
40161BDM
40161BDM
National Semiconductor
IC DECADE COUNTER 4-BIT 16CDIP
40163BDM
40163BDM
National Semiconductor
IC DECADE COUNTR DL 4BIT 16CDIP
4017BDC
4017BDC
National Semiconductor
DECADE COUNTER
4017BDM
4017BDM
National Semiconductor
DECADE COUNTER
40193BDC
40193BDC
National Semiconductor
BINARY COUNTER
40193BDCQB
40193BDCQB
National Semiconductor
BINARY COUNTER, SYNCHRONOUS
40193BDM
40193BDM
National Semiconductor
BINARY COUNTER, SYNCHRONOUS
4018B/BEA
4018B/BEA
Rochester Electronics
DUAL MARKED (M38510/05652BEA)
4018BDM Compare Parts
  • 4018BDM vs 40193BDCQB
  • 4018BDM vs 40193BDC
  • 4018BDM vs 4017BDM
  • 4018BDM vs 4017BDC
  • 4018BDM vs 40163BDM
  • 4018BDM vs 40161BDM
  • 4018BDM vs 4018B/BEA
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.