4042BDC
4042BDC
Active
Description:  D LATCH, 4-FUNC
Manufacturer:  National Semiconductor
Datasheet:   4042BDC Datasheet
History Price: $2.44000
In Stock: 16400
4042BDC Specification
Specification
Part No
4042BDC
Category
Logic - Latches
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
4:4
Output Type
Complementary
Voltage - Supply
-
Independent Circuits
1
Delay Time - Propagation
47ns @ 15V, 50pF
Current - Output High, Low
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
4042BDC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
5 stars
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!