4047BDMQB
4047BDMQB
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  National Semiconductor
Datasheet:   4047BDMQB Datasheet
History Price: $3.68000
In Stock: 20800
4047BDMQB Specification
Specification
Part No
4047BDMQB
Category
Logic - Multivibrators
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Astable, Monostable
Independent Circuits
1
Schmitt Trigger Input
No
Propagation Delay
150 ns
Current - Output High, Low
-
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
4047BDMQB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.