4076BDC
4076BDC
Active
Description:  D FLIP-FLOP
Manufacturer:  National Semiconductor
Datasheet:   4076BDC Datasheet
History Price: $3.10000
In Stock: 19600
4076BDC Specification
Specification
Part No
4076BDC
Category
Logic - Flip Flops
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Master Reset
Type
D-Type
Output Type
Tri-State, Non-Inverted
Number of Elements
1
Number of Bits per Element
4
Clock Frequency
19 MHz
Max Propagation Delay @ V, Max CL
75ns @ 15V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
-
Voltage - Supply
-
Current - Quiescent (Iq)
600 μA
Input Capacitance
-
Operating Temperature
-
Mounting Type
Through Hole
Supplier Device Package
16-CDIP
Package / Case
16-CDIP (0.300", 7.62mm)
4076BDC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Sofía
Spain
5 stars
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
5 stars
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
5 stars
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
5 stars
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.