4085BDC
4085BDC
Active
Description:  AND-OR-INVERT GATE, CMOS
Manufacturer:  National Semiconductor
Datasheet:   4085BDC Datasheet
History Price: $3.18000
In Stock: 29200
4085BDC Specification
Specification
Part No
4085BDC
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND/OR/INVERT Gate
Number of Circuits
2
Number of Inputs
8 Input (2, 2, 2, 2)
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
4085BDC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Ella Charbonneau
Canada
5 stars
2026-03-20 05:48
Thank you for the 4017 IC's
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.