4086BDC
4086BDC
Active
Description:  AND-OR-INVERT GATE, CMOS
Manufacturer:  National Semiconductor
Datasheet:   4086BDC Datasheet
History Price: $0.51000
In Stock: 45600
4086BDC Specification
Specification
Part No
4086BDC
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND/OR/INVERT Gate
Number of Circuits
1
Number of Inputs
10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
4086BDC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Ella Charbonneau
Canada
5 stars
2026-03-20 05:48
Thank you for the 4017 IC's
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.
Julie Barnes
United States
5 stars
2026-03-20 03:51
the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock