4528BDMQB
4528BDMQB
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  National Semiconductor
Datasheet:   4528BDMQB Datasheet
History Price: $3.85000
In Stock: 20000
4528BDMQB Specification
Specification
Part No
4528BDMQB
Category
Logic - Multivibrators
Manufacturer
National Semiconductor
Series
4528B
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
-
Propagation Delay
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
4528BDMQB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!