4724BDCQR
4724BDCQR
Active
Description:  D LATCH, 1-FUNC, 8-BIT, CMOS
Manufacturer:  National Semiconductor
Datasheet:   4724BDCQR Datasheet
History Price: $3.62000
In Stock: 15600
4724BDCQR Specification
Specification
Part No
4724BDCQR
Category
Logic - Latches
Manufacturer
National Semiconductor
Series
CD4724BC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type, Addressable
Circuit
3:8
Output Type
Tri-State, Non-Inverted
Voltage - Supply
3V ~ 15V
Independent Circuits
1
Delay Time - Propagation
50ns @ 15V, 50pF
Current - Output High, Low
8.8mA, 8.8mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
4724BDCQR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
5 stars
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.