54125FM
54125FM
Active
Description:  BUS DRIVER
Manufacturer:  National Semiconductor
Datasheet:   54125FM Datasheet
History Price: $1.44000
In Stock: 400
54125FM Specification
Specification
Part No
54125FM
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
54125
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
4
Number of Bits per Element
1
Input Type
-
Output Type
3-State
Current - Output High, Low
2mA, 16mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-CFlatpack
Supplier Device Package
14-CFP
54125FM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything