54279DMQB
54279DMQB
Active
Description:  R-S LATCH, TTL/H/L SERIES
Manufacturer:  National Semiconductor
Datasheet:   54279DMQB Datasheet
History Price: $1.34000
In Stock: 48400
54279DMQB Specification
Specification
Part No
54279DMQB
Category
Logic - Latches
Manufacturer
National Semiconductor
Series
54279
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type, Addressable
Circuit
1:1
Output Type
Standard
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
-
Delay Time - Propagation
-
Current - Output High, Low
800μA, 16mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
54279DMQB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
5 stars
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
5 stars
2026-03-26 01:49
Life-long transistors for replacement