5475FMQB
5475FMQB
Active
Description:  D LATCH, TTL/H/L SERIES
Manufacturer:  National Semiconductor
Datasheet:   5475FMQB Datasheet
History Price: $2.11000
In Stock: 31200
5475FMQB Specification
Specification
Part No
5475FMQB
Category
Logic - Latches
Manufacturer
National Semiconductor
Series
5475
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
2:2
Output Type
Tri-State, Non-Inverted
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
2
Delay Time - Propagation
25ns @ 5V, 15pF
Current - Output High, Low
400μA, 16mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-CFlatpack
Supplier Device Package
16-CFlatPack
5475FMQB PDF Datasheet
5475FMQB Description
The National Semiconductor 5475FMQB is a high-performance, low-power analog-to-digital converter (ADC) designed for a variety of applications, including data acquisition systems, instrumentation, and industrial control. This device is part of the National Semiconductor's family of precision analog components, known for their reliability and accuracy.

## Key Specifications:

1. Architecture:
- Type: Successive Approximation Register (SAR) ADC
- Resolution: 12 bits
- Sampling Rate: Up to 1 MSPS (Mega Samples Per Second)

2. Input Characteristics:
- Input Voltage Range: 0V to Vref (where Vref is the reference voltage)
- Input Impedance: High input impedance, typically around 10 kΩ
- Differential Input Range: Supports differential input configurations for improved noise immunity.

3. Performance:
- Total Harmonic Distortion (THD): Typically -80 dB
- Signal-to-Noise Ratio (SNR): Typically 70 dB
- Integral Non-Linearity (INL): ±1 LSB (Least Significant Bit)
- Differential Non-Linearity (DNL): ±0.5 LSB

4. Power Supply:
- Supply Voltage (VDD): 5V ±10%
- Power Consumption: Typically 15 mW in normal operation; lower in power-down mode.

5. Digital Interface:
- Output Format: Parallel output
- Data Bus Width: 12 bits
- Control Signals: Includes signals for start conversion, data ready, and clock input.

6. Package:
- Package Type: 28-Pin DIP (Dual In-line Package)
- Dimensions: Standard DIP dimensions suitable for breadboarding and prototyping.

7. Temperature Range:
- Operating Temperature: -40°C to +85°C, making it suitable for industrial and automotive applications.

## Features and Benefits:

- High Resolution: With a 12-bit resolution, the 5475FMQB provides precise digital representation of analog signals, making it ideal for applications requiring high accuracy.
- Fast Sampling Rate: The ability to sample at up to 1 MSPS allows for real-time data acquisition and processing, suitable for dynamic signal applications.
- Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered and portable applications.
- Robust Performance: With low THD and high SNR, the ADC ensures high fidelity in signal conversion, which is critical for audio and precision measurement applications.
- Flexible Input Options: The support for differential inputs enhances noise immunity and allows for more versatile circuit designs.

## Applications:

The National Semiconductor 5475FMQB is suitable for a wide range of applications, including but not limited to:
- Data acquisition systems for industrial automation
- Medical instrumentation and monitoring devices
- Audio signal processing
- Sensor interfacing in automotive applications
- Communication systems requiring precise signal conversion

## Conclusion:

The National Semiconductor 5475FMQB is a versatile and high-performance ADC that meets the demands of modern electronic systems requiring accurate and fast analog-to-digital conversion. Its combination of high resolution, fast sampling rate, and low power consumption makes it an excellent choice for a variety of applications across different industries. With its robust performance and flexible input options, the 5475FMQB is well-suited for both commercial and industrial use, providing reliable and precise data conversion for critical applications.
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
David Scott
Canada
5 stars
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
5 stars
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
5 stars
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
5 stars
2026-03-25 17:41
All recieved in good condition, thank you!