5476DMQB
5476DMQB
Active
Description:  J-K FLIP-FLOP
Manufacturer:  National Semiconductor
Datasheet:   5476DMQB Datasheet
History Price: Active
In Stock: 30400
5476DMQB Specification
Specification
Part No
5476DMQB
Category
Logic - Flip Flops
Manufacturer
National Semiconductor
Series
5476
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
JK Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
15 MHz
Max Propagation Delay @ V, Max CL
40ns @ 5V, 15pF
Trigger Type
Negative Edge
Current - Output High, Low
16mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
34 mA
Input Capacitance
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
16-CDIP
Package / Case
16-CDIP (0.300", 7.62mm)
5476DMQB PDF Datasheet
5476DMQB Related Parts
5470DM
5470DM
National Semiconductor
J-K FLIP-FLOP
5470FM
5470FM
National Semiconductor
J-K FLIP-FLOP, 1 FUNC, POSITIVE
5472DM
5472DM
National Semiconductor
J-K FLIP-FLOP MASTER-SLAVE
5472FM
5472FM
National Semiconductor
JBAR-KBAR FLIP-FLOP, 1 FUNC, MAS
5474/BCA
5474/BCA
Rochester Electronics
DUAL MARKED (M38510/00205BCA)
5474FM
5474FM
National Semiconductor
D FLIP-FLOP, TTL
5474FMQB
5474FMQB
National Semiconductor
D FLIP-FLOP, TTL/H/L SERIES TTL
5476DMQB Compare Parts
  • 5476DMQB vs 5474FM
  • 5476DMQB vs 5474/BCA
  • 5476DMQB vs 5472FM
  • 5476DMQB vs 5472DM
  • 5476DMQB vs 5470FM
  • 5476DMQB vs 5470DM
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description