5490FMQB
5490FMQB
Active
Description:  IC DECADE COUNTER 4-BIT 14CFP
Manufacturer:  National Semiconductor
Datasheet:   5490FMQB Datasheet
History Price: $1.80000
In Stock: 800
5490FMQB Specification
Specification
Part No
5490FMQB
Category
Logic - Counters, Dividers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Counter, Decade
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
-
Count Rate
32 MHz
Trigger Type
Negative Edge
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-CFlatPack
Supplier Device Package
14-CFP
5490FMQB PDF Datasheet
5490FMQB Related Parts
5490/BCA
5490/BCA
Rochester Electronics
5490 - DECADE COUNTER - DUAL MAR
5492DM
5492DM
National Semiconductor
DIVIDE BY 12 COUNTER
5492FM
5492FM
National Semiconductor
DIVIDE BY 12 COUNTER
5493/BCA
5493/BCA
Rochester Electronics
DUAL MARKED (M38510/01302BCA)
5493/BDA
5493/BDA
Rochester Electronics
DUAL MARKED (M38510/01302BDA)
5493AFM
5493AFM
National Semiconductor
BINARY COUNTER
5493AFMQB
5493AFMQB
National Semiconductor
BINARY COUNTER
5493FM
5493FM
National Semiconductor
BINARY COUNTER
5493ADM
5493ADM
Rochester Electronics
BINARY COUNTER; 4-BIT
5490FMQB Compare Parts
  • 5490FMQB vs 5493AFMQB
  • 5490FMQB vs 5493AFM
  • 5490FMQB vs 5493/BDA
  • 5490FMQB vs 5493/BCA
  • 5490FMQB vs 5492FM
  • 5490FMQB vs 5492DM
  • 5490FMQB vs 5490/BCA
  • 5490FMQB vs 5493ADM
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's