5497FMQB
5497FMQB
Active
Description:  BINARY COUNTER
Manufacturer:  National Semiconductor
Datasheet:   5497FMQB Datasheet
History Price: $2.33000
In Stock: 8400
5497FMQB Specification
Specification
Part No
5497FMQB
Category
Logic - Specialty Logic
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Rate Multiplier
Supply Voltage
-
Number of Bits
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-CFlatpack
Supplier Device Package
16-CFlatPack
5497FMQB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
5 stars
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
5 stars
2026-03-26 01:49
Life-long transistors for replacement