Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 54ACT373DM-MLS
54ACT373DM-MLS
Active
Logic - Latches
Description:
54ACT373 - BUS DRIVER, ACT SERIE
Manufacturer:
National Semiconductor
Datasheet:
54ACT373DM-MLS Datasheet
History Price: $240.34000
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54ACT373DM-MLS Specification
Specification
Part No
54ACT373DM-MLS
Category
Logic - Latches
Manufacturer
National Semiconductor
Series
54ACT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
12.5ns @ 5V, 50pF
Current - Output High, Low
24mA, 24mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
20-CDIP (0.300", 7.62mm)
Supplier Device Package
20-CERDIP
54ACT373DM-MLS PDF Datasheet
54ACT373DM-MLS Datasheet
Click and Download: 54ACT373DM-MLS Datasheet
54ACT373DM-MLS Related Parts
54ABT573J-QML
National Semiconductor
OCTAL D-TYPE LATCH
54ACT373DM/B
Rochester Electronics
OCTAL TRANSPARENT LATCH WITH 3 S
54ACT373FM-MLS
National Semiconductor
54ACT373 - BUS DRIVER, ACT SERIE
54ACQ573/Q2A
Rochester Electronics
54ACQ573/Q2A - DUAL MARKED (5962
54ACTQ373/QRA
Rochester Electronics
54ACTQ373 - Quiet Series Octal T
54ALS373W/883/C
National Semiconductor
OCTAL TRANSPARENT D-TYPE LATCHES
54ACT373DM-MLS Compare Parts
54ACT373DM-MLS vs 54ACT373DM/B
54ACT373DM-MLS vs 54ABT573J-QML
54ACT373DM-MLS vs 54ALS373W/883/C
54ACT373DM-MLS vs 54ACTQ373/QRA
54ACT373DM-MLS vs 54ACQ573/Q2A
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed