54ACTQ273WRQMLV
54ACTQ273WRQMLV
Active
Description:  54ACTQ273 - D FLIP-FLOP, ACT SER
Manufacturer:  National Semiconductor
History Price: $276.11000
In Stock: 9200
54ACTQ273WRQMLV Specification
Specification
Part No
54ACTQ273WRQMLV
Category
Logic - Flip Flops
Manufacturer
National Semiconductor
Series
54ACTQ
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Master Reset
Type
D-Type
Output Type
Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
85 MHz
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
80 μA
Input Capacitance
4.5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
20-CFP
Package / Case
20-CFlatpack
54ACTQ273WRQMLV PDF Datasheet
54ACTQ273WRQMLV Related Parts
54AC175ERQMLV
54AC175ERQMLV
National Semiconductor
54AC175 - D FLIP-FLOP, AC SERIES
54AC175JRQMLV
54AC175JRQMLV
National Semiconductor
54AC175 - D FLIP-FLOP, AC SERIES
54AC378DMQB
54AC378DMQB
National Semiconductor
D FLIP-FLOP, AC SERIES
54ACT109WRQMLV
54ACT109WRQMLV
National Semiconductor
54ACT109 - J-KBAR FLIP-FLOP, ACT
54ACT175JRQMLV
54ACT175JRQMLV
National Semiconductor
54ACT175 - D FLIP-FLOP, 4-FUNC,
54ACT175WRQMLV
54ACT175WRQMLV
National Semiconductor
54ACT175 - D FLIP-FLOP, 4-FUNC,
54ACT374DM-MLS
54ACT374DM-MLS
National Semiconductor
54ACT374 - D FLIP-FLOP, 8-FUNC,
54ACT374FM-MLS
54ACT374FM-MLS
National Semiconductor
BUS DRIVER, ACT SERIES, 1-FUNC,
54ACT374WG-MLS
54ACT374WG-MLS
National Semiconductor
D FLIP-FLOP, 8-FUNC, POSITIVE ED
54ACT825FM-MLS
54ACT825FM-MLS
National Semiconductor
D FLIP-FLOP, ACT SERIES, 8-FUNC,
54ACTQ16374W-QV
54ACTQ16374W-QV
National Semiconductor
54ACTQ16374 - BUS DRIVER, ACT SE
54ACTQ273ERQMLV
54ACTQ273ERQMLV
National Semiconductor
54ACTQ273 - D FLIP-FLOP, ACT SER
54ACTQ273WRQMLV Compare Parts
  • 54ACTQ273WRQMLV vs 54ALS74AE/883
  • 54ACTQ273WRQMLV vs 54ALS374J/883
  • 54ACTQ273WRQMLV vs 54ALS374E/883
  • 54ACTQ273WRQMLV vs 54ALS273E/883
  • 54ACTQ273WRQMLV vs 54ALS175W/883
  • 54ACTQ273WRQMLV vs 54ALS175J/883
  • 54ACTQ273WRQMLV vs 54ALS174J/883
  • 54ACTQ273WRQMLV vs 54ALS174E/883
  • 54ACTQ273WRQMLV vs 54ACTQ574FM-MLS
  • 54ACTQ273WRQMLV vs 54ACTQ374WRQMLV
  • 54ACTQ273WRQMLV vs 54ACTQ374ERQMLV
  • 54ACTQ273WRQMLV vs 54ACTQ273ERQMLV
  • 54ACTQ273WRQMLV vs 54ACTQ16374W-QV
  • 54ACTQ273WRQMLV vs 54ACT825FM-MLS
  • 54ACTQ273WRQMLV vs 54ACT374WG-MLS
  • 54ACTQ273WRQMLV vs 54ACT374FM-MLS
  • 54ACTQ273WRQMLV vs 54ACT374DM-MLS
  • 54ACTQ273WRQMLV vs 54ACT175WRQMLV
  • 54ACTQ273WRQMLV vs 54ACT175JRQMLV
  • 54ACTQ273WRQMLV vs 54ACT109WRQMLV
  • 54ACTQ273WRQMLV vs 54AC378DMQB
  • 54ACTQ273WRQMLV vs 54AC175JRQMLV
  • 54ACTQ273WRQMLV vs 54AC175ERQMLV
  • 54ACTQ273WRQMLV vs 54ALS113AJ/B
  • 54ACTQ273WRQMLV vs 54AC74/BCA
  • 54ACTQ273WRQMLV vs 54AC374/BRA
  • 54ACTQ273WRQMLV vs 54AC175/VFA-R
  • 54ACTQ273WRQMLV vs 54AC175/Q2A
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend