54F132FMQB
54F132FMQB
Active
Description:  NAND GATE, F/FAST SERIES,
Manufacturer:  National Semiconductor
Datasheet:   54F132FMQB Datasheet
History Price: $4.31000
In Stock: 42400
54F132FMQB Specification
Specification
Part No
54F132FMQB
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
54F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
Schmitt Trigger
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
18 mA
Current - Output High, Low
1mA, 20mA
Input Logic Level - Low
1.1V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
16ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-CFP
Package / Case
14-CFlatpack
54F132FMQB PDF Datasheet
54F132FMQB Related Parts
54F00/BCA
54F00/BCA
Rochester Electronics
DUAL MARKED (M38510/33001BCA)
54F00FMQB
54F00FMQB
National Semiconductor
QUAD 2-INPUT NAND GATE
54F00LMQB
54F00LMQB
National Semiconductor
QUAD 2-INPUT NAND GATE
54F02DC
54F02DC
Rochester Electronics
NOR GATE, F/FAST SERIES, 4 FUNC,
54F02FMQB
54F02FMQB
National Semiconductor
QUAD 2-INPUT NOR GATE
54F04/BCA
54F04/BCA
Rochester Electronics
DUAL MARKED (M38510/33002BCA)
54F08/BCA
54F08/BCA
Rochester Electronics
54F08 - AND GATE, F/FAST SERIES,
54F10/BCA
54F10/BCA
Rochester Electronics
DUAL MARKED (M38510/33003BCA)
54F10FMQB
54F10FMQB
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F10LM
54F10LM
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F10LMQB
54F10LMQB
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F11LMQB
54F11LMQB
National Semiconductor
TRIPLE 3-INPUT AND GATE
54F132FMQB Description
The National Semiconductor 54F132FMQB is a high-speed quad two-input NAND Schmitt-trigger flip-flop, widely used in digital circuits for its ability to handle noisy environments effectively. This device combines the benefits of a Schmitt trigger with the versatility of a flip-flop, making it ideal for a variety of applications, including data processing, signal conditioning, and clock generation.

## Overview

The 54F132FMQB is part of the 54 series of integrated circuits, designed for military and aerospace applications, where robustness and reliability are crucial. This component operates with low power consumption while providing high-speed performance, making it suitable for modern digital logic circuits.

## Key Specifications

1. Device Type:
- Quad Two-Input NAND Schmitt-Trigger Flip-Flop

2. Number of Inputs:
- Each flip-flop has two inputs, resulting in a total of four flip-flops in the package.

3. Operating Voltage:
- The device typically operates within a supply voltage range of 4.5V to 5.5V, making it compatible with standard TTL logic levels.

4. Input Logic Levels:
- The Schmitt-trigger design allows for varying input voltage thresholds, improving noise immunity and enabling the device to function correctly in the presence of signal bounce or other interferences.

5. Propagation Delay:
- The typical propagation delay time for the flip-flop is approximately 5 ns at a Vcc of 5V, allowing for rapid signal processing, which is crucial for high-speed applications.

6. Output Drive Capability:
- The outputs can drive loads of up to 64 mA, providing sufficient current for most applications without requiring additional buffering.

7. Temperature Range:
- The operating temperature range for the 54F132FMQB is -55°C to +125°C, making it suitable for use in extreme environments.

8. Input and Output Compatibility:
- The device is compatible with standard TTL levels and can interface with other TTL and CMOS logic devices.

9. Packaging:
- The 54F132FMQB is typically available in a flat-pack (FMQB) package, which is compact and well-suited for dense circuit designs.

## Functional Characteristics

- Schmitt Trigger Action:
The unique aspect of the Schmitt trigger input is its hysteresis, which provides a stable switching behavior even with noisy or slowly varying input signals. This feature is particularly beneficial in applications where the input signal may not be clean.

- Quad Functionality:
With four flip-flops in a single package, the 54F132FMQB is efficient for designs requiring multiple logic elements, reducing board space and simplifying circuit design.

- High-Speed Operation:
Designed for high-speed applications, the low propagation delay allows the device to be used in fast clocked systems, where timely signal transitions are critical.

## Applications

The 54F132FMQB is used in a variety of applications, including:

- Data Communication: For signal conditioning in data transmission systems, ensuring reliable signal integrity over long distances.
- Digital Signal Processing: Ideal for implementing various logic functions in DSP circuits.
- Clock Generation: The Schmitt trigger function is effective in generating clean clock signals from noisy inputs.
- Automotive Electronics: Reliable operation in harsh environments makes it suitable for automotive applications.
- Industrial Control Systems: Used in systems where noise immunity and high-speed operation are paramount.

## Conclusion

In summary, the National Semiconductor 54F132FMQB is a versatile and reliable quad two-input NAND Schmitt-trigger flip-flop designed for high-speed applications in challenging environments. Its combination of low power consumption, noise immunity, and robust performance makes it an excellent choice for a wide range of digital logic applications. For specific design considerations and detailed electrical characteristics, it is recommended to consult the official datasheet, which provides comprehensive information on the device’s performance and usage guidelines.
54F132FMQB Compare Parts
  • 54F132FMQB vs 54F86DC
  • 54F132FMQB vs 54F38/QDA
  • 54F132FMQB vs 54F38/QCA
  • 54F132FMQB vs 54F38/B2A
  • 54F132FMQB vs 54F32FMQB
  • 54F132FMQB vs 54F32DC
  • 54F132FMQB vs 54F32/BDA
  • 54F132FMQB vs 54F32/BCA
  • 54F132FMQB vs 54F32/B2A
  • 54F132FMQB vs 54F21/BCA
  • 54F132FMQB vs 54F20DM
  • 54F132FMQB vs 54F14DM-MLS
  • 54F132FMQB vs 54F14/BCA
  • 54F132FMQB vs 54F13LMQB
  • 54F132FMQB vs 54F13FMQB
  • 54F132FMQB vs 54F13DMQB
  • 54F132FMQB vs 54F132LMQB
  • 54F132FMQB vs 54F132DM
  • 54F132FMQB vs 54F132/QCA
  • 54F132FMQB vs 54F11LMQB
  • 54F132FMQB vs 54F10LMQB
  • 54F132FMQB vs 54F10LM
  • 54F132FMQB vs 54F10FMQB
  • 54F132FMQB vs 54F10/BCA
  • 54F132FMQB vs 54F08/BCA
  • 54F132FMQB vs 54F04/BCA
  • 54F132FMQB vs 54F02FMQB
  • 54F132FMQB vs 54F02DC
  • 54F132FMQB vs 54F00LMQB
  • 54F132FMQB vs 54F00FMQB
  • 54F132FMQB vs 54F00/BCA
  • 54F132FMQB vs 54F20/BCA
  • 54F132FMQB vs 54F14/B2A
  • 54F132FMQB vs 54F00DM
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…